EN
  • EN
  • DE

TPS76733QD

Part No TPS76733QD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 3.3V 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.58V at 1A
Output Current 1A
Current - Quiescent (Iq) 125μA
PSRR 60dB (1kHz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS76733
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1273443-TPS76733QD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76733QD CAD Model

Description

Introducing the TPS76733QD Voltage Regulator from Texas Instruments

The TPS76733QD is a highly efficient, low-dropout (LDO) voltage regulator designed by the renowned semiconductor manufacturer Texas Instruments (TI). This regulator is part of TI's extensive portfolio of power management solutions, tailored to meet the needs of diverse electronic applications. The TPS76733QD offers a fixed output voltage of 3.3V, which is ideal for powering sensitive microcontrollers, analog circuits, and other digital ICs requiring stable and precise voltage levels.

Key Features

  • Low Dropout Voltage: The TPS76733QD operates with a very low dropout voltage, ensuring efficient power conversion even when the input voltage is close to the output voltage. This makes it suitable for battery-powered applications where maximizing the usage of the available voltage is crucial.
  • High Output Current: Capable of delivering an output current of up to 1A, this LDO can easily handle moderate to high current demands, making it versatile for a wide range of applications.
  • Fast Transient Response: The device is designed to provide a quick transient response, which is essential for maintaining voltage stability during sudden changes in load conditions.
  • Thermal and Overcurrent Protection: The TPS76733QD is equipped with built-in thermal and overcurrent protection features, enhancing the safety and reliability of the device under various operating conditions.
  • Low Power Operation: With a quiescent current of just 85 µA (typical), the regulator ensures low power consumption when in operation, making it suitable for power-sensitive designs.

Applications

The TPS76733QD is a versatile component that can be integrated into a variety of electronic systems, including:

  • Portable devices and battery-powered equipment
  • Microcontroller-based systems
  • Communication devices such as modems and network cards
  • Peripherals and add-on cards
  • Power supplies for DSP and FPGA

With its robust feature set, the TPS76733QD from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. Its small footprint and ease of use make it a practical solution for both new designs and upgrades to existing systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0165 $52.2145
31+ $3.2956 $102.1636
47+ $3.1926 $150.0522
65+ $3.0896 $200.8240
84+ $2.9866 $250.8744
113+ $2.6777 $302.5801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess