EN
  • EN
  • DE

SN74HC540PW

Part No SN74HC540PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 20TSSOP / Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74HC540
Other Names SN74HC540PW,SN74HC540PWE4,SN74HC540PWE4,SN74HC540PWG4,296-33940-5,SN74HC540PWG4,TEXTISSN74HC540PW,2156-SN74HC540PW
Standard Package 70
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259594-SN74HC540PW
Ultra Librarian 3D Model Ultra Librarian SN74HC540PW CAD Model

Description

SN74HC540PW Octal Buffers and Line Drivers from Texas Instruments

The SN74HC540PW is a high-performance, octal buffer and line driver designed to provide both high-speed and high-current drive capabilities. Manufactured by Texas Instruments, a leader in semiconductor solutions, the SN74HC540PW is part of the 'HC series, which is renowned for its robustness and versatility in a wide range of digital applications.

This integrated circuit features eight non-inverting buffers and line drivers with 3-state outputs, which makes it an excellent choice for driving bus lines or buffering memory address registers. The 3-state outputs ensure that multiple devices can be connected to a bus without the risk of contention, as each output can be put in a high-impedance state.

The SN74HC540PW operates over a broad voltage range from 2V to 6V and is characterized for operation from -40°C to 85°C. This wide range of operating conditions makes it suitable for various applications, including industrial, automotive, and consumer electronics where reliability and performance are critical.

Packaged in a 20-pin TSSOP (Thin Shrink Small Outline Package), the SN74HC540PW is designed for space-saving on printed circuit boards, making it ideal for compact designs. Its pinout is arranged for optimal signal routing to minimize crosstalk and signal interference, which is crucial for maintaining signal integrity in complex designs.

The device's inputs are compatible with a variety of input standards, including TTL and CMOS, allowing it to be used as an interface between different logic families. This feature, along with its high drive capability, makes it a versatile choice for creating highly reliable and efficient data pathways in electronic systems.

In summary, the SN74HC540PW from Texas Instruments is a dependable and flexible solution for digital systems requiring high-speed, high-current drive capabilities. Its 3-state outputs, wide operating voltage range, and compatibility with multiple logic standards make it an indispensable component for designers seeking to optimize their digital interfaces.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3112 $52.4480
85+ $1.2282 $104.3970
130+ $1.1867 $154.2710
185+ $1.1037 $204.1845
240+ $1.0622 $254.9280
295+ $1.0207 $301.1065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,375 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess