EN
  • EN
  • DE

TPS62170DSG

Part No TPS62170DSG
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-17V 0.5A Step-Down Converter with DCS-ControlTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272872-TPS62170DSG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62170DSG CAD Model

Description

The TPS62170DSG is a high-efficiency synchronous step-down DC/DC converter designed and manufactured by Texas Instruments. This versatile power management integrated circuit (IC) is specifically engineered to cater to a wide range of applications, including portable electronics, wireless devices, and industrial systems. Its advanced features and compact size make it an ideal choice for designers looking for a reliable and power-efficient voltage regulation solution.

Key Features

  • Input Voltage Range: The TPS62170DSG operates with an input voltage range of 3V to 17V, providing flexibility for various power sources and ensuring compatibility with a broad spectrum of products.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.9V to 6V, allowing designers to tailor the output to meet their specific requirements.
  • High Efficiency: With up to 95% efficiency, the TPS62170DSG minimizes power loss and heat generation, thereby enhancing system performance and reliability.
  • Low Quiescent Current: The device features a low quiescent current of 17µA, which is particularly beneficial for battery-powered applications where power conservation is critical.
  • Power Save Mode: For improved efficiency at light loads, the TPS62170DSG incorporates a Power Save Mode, which reduces switching frequency and maintains high efficiency across the entire load range.
  • Small Footprint: Housed in a 2x2mm2 WSON package, the TPS62170DSG saves valuable board space, making it suitable for space-constrained applications.

Applications

The TPS62170DSG is designed to be a versatile component suitable for a wide array of applications. Its high efficiency and flexible input and output voltage ranges make it particularly well-suited for:

  • Portable and Battery-Powered Equipment
  • Wireless Power Supplies
  • Smartphones and Tablets
  • Industrial and Automation Systems
  • Point of Load Conversions

Conclusion

In summary, the TPS62170DSG from Texas Instruments is a state-of-the-art step-down converter that offers high efficiency, a broad input voltage range, and a flexible adjustable output. Its compact package and advanced features make it an excellent choice for designers seeking an efficient and reliable power management solution for their next-generation electronic devices.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7311 $51.1770
150+ $0.6848 $102.7200
230+ $0.6617 $152.1910
325+ $0.6154 $200.0050
425+ $0.5923 $251.7275
530+ $0.5692 $301.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess