EN
  • EN
  • DE

MAX320ESA+T

Part No MAX320ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1067418-MAX320ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX320ESA+T CAD Model

Description

The MAX320ESA+T from Maxim Integrated is a precision, dual-channel, SPST (single-pole single-throw) analog switch that offers high performance in a small package, making it suitable for a wide range of applications. This component is part of Maxim's commitment to providing innovative, high-quality solutions for signal routing requirements.

Key Features

  • Low On-Resistance: The MAX320ESA+T features a low on-resistance (RON) of typically 100Ω, which minimizes signal attenuation and ensures efficient signal transmission.
  • Single Supply Operation: This analog switch operates from a single +5V supply, simplifying power management in system design.
  • Fast Switching Times: With tON of 250ns and tOFF of 200ns, the device provides quick response times, making it ideal for applications that require rapid signal switching.
  • Low Power Consumption: The MAX320ESA+T is designed for low power consumption, with a quiescent current of just 1µA, which is beneficial for battery-powered devices.
  • High Off-Isolation: The device offers high off-isolation of -80dB at 1MHz, which helps to prevent signal crosstalk when the switch is in the off state.
  • Extended Temperature Range: The MAX320ESA+T is operational over an extended temperature range of -40°C to +85°C, making it suitable for industrial environments.

Applications

The versatility of the MAX320ESA+T allows it to be used in various applications, including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Sample and hold circuits
  • Battery-powered applications

Package and Quality

The MAX320ESA+T comes in a compact 8-pin SOIC (Narrow) package, which is ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that this analog switch meets the highest standards for reliability and performance.

Ordering Information

This product is available in tape and reel form, designated by the '+T' suffix, facilitating its use in automated manufacturing processes. For detailed ordering and shipping information, please refer to the Maxim Integrated official website or authorized distributors.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess