Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1273361-TPS75618
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75618 CAD Model

Description

The TPS75618 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. With an output voltage of 1.8V, it caters to modern electronic devices that require precise voltage levels for optimal operation.

Key Features:

  • Output Voltage: The TPS75618 provides a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits and microprocessors.
  • High Current Capability: This LDO can deliver up to 5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The low dropout voltage of typically 350 mV at full load ensures efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and heat generation.
  • Fast Transient Response: The device is designed to respond quickly to changes in load, which helps to maintain a stable output voltage during sudden shifts in power demand.
  • Adjustable Output: While the TPS75618 comes with a fixed 1.8V output, the series includes options for an adjustable output voltage, providing flexibility for various design requirements.
  • Thermal Protection: Built-in thermal shutdown protection helps prevent damage to the device and the system under extreme temperature conditions.
  • Overcurrent Protection: The current limit feature protects both the regulator and the downstream components from damage due to excessive current.

Applications:

The TPS75618 is suitable for a broad range of applications, including:

  • Powering FPGA, DSP, and microcontroller-based systems
  • Networking and telecommunication equipment
  • Consumer electronics such as set-top boxes and gaming consoles
  • Industrial and automotive applications requiring stable power supply

Quality and Reliability:

As with all Texas Instruments products, the TPS75618 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A
Toshiba Semiconductor and Storage
Analog Multiplexer/Demultiplexer
Lowest to $3.2327
ECAD model for TC74VHC4053AFK
Texas Instruments
4-A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 4A 10VSON
Lowest to $0.5506
ECAD model for TPS54428DRCR
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention