EN
  • EN
  • DE

TPS75218QPWPRQ1

Part No TPS75218QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POWER GOOD FAST-TRANSIENT-RESPONSE 2-A LOW-DROPOUT VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.8V
Output Current 2A
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1273335-TPS75218QPWPRQ1
Manufacturer Homepage www.ti.com
Family Name TPS75218-Q1
Introduction Date August 21, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75218QPWPRQ1 CAD Model

Description

Product Overview: TPS75218QPWPRQ1 from Texas Instruments

The TPS75218QPWPRQ1 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the rigorous requirements of automotive and industrial applications. This device is capable of delivering a continuous output current of up to 2A with an input voltage range from 2.5V to 6V, making it suitable for a wide array of electronic systems.

With its low dropout voltage, the TPS75218QPWPRQ1 ensures efficient operation even when the input-to-output voltage differential is minimal. This characteristic is crucial for battery-powered applications where maximizing the usage of the available battery voltage is essential for prolonged operation.

The LDO regulator features a fixed output voltage of 1.8V, which is a common requirement for powering digital circuits, microcontrollers, and other sensitive electronic components that require stable and precise voltage levels for optimal performance. The precision of the output voltage is maintained over variations in load, line, and temperature, demonstrating the regulator's robustness and reliability.

One of the key features of the TPS75218QPWPRQ1 is its thermal and over-current protection, safeguarding the device and the system it powers from potential damage due to excessive heat or current conditions. Additionally, the regulator includes a low-power sleep mode, which significantly reduces power consumption when the device is in standby, contributing to the overall energy efficiency of the system.

The TPS75218QPWPRQ1 is available in a thermally enhanced 20-pin HTSSOP (PWP) package, which is designed to allow for efficient heat dissipation and to ensure stable operation even under high load conditions. This packaging, combined with the device's -40°C to +125°C operating temperature range, makes it an excellent choice for demanding automotive environments where temperature extremes are common.

Overall, the TPS75218QPWPRQ1 from Texas Instruments is a reliable and robust LDO voltage regulator that offers high performance, protection features, and energy efficiency, suitable for a variety of applications in the automotive and industrial sectors.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess