EN
  • EN
  • DE

TPS74901DRCR/TPS74901DRCT

Part No TPS74901DRCR/TPS74901DRCT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981402-TPS74901DRCR/TPS74901DRCT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS74901DRCR/TPS74901DRCT CAD Model

Description

Product Overview: TPS74901DRCR/TPS74901DRCT by Texas Instruments

The TPS74901DRCR and TPS74901DRCT from Texas Instruments are part of a family of low-dropout (LDO) linear voltage regulators that offer the precision, stability, and flexibility required for a variety of applications. These adjustable, single-output LDOs are designed to deliver up to 3A of continuous output current with an input voltage range of 1.5V to 6V, making them suitable for post-regulation applications and systems powered from 3.3V or 5V rails.

Key Features

  • Adjustable Output Voltage: These devices provide an adjustable output voltage range from 0.8V to 5V, enabling them to support a wide range of applications and power needs.
  • High Accuracy: The TPS74901 series offers a 1% accuracy over line, load, and temperature variations, ensuring reliable performance for sensitive electronic components.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, which is critical for battery-powered devices.
  • Power Good Output: A built-in power good (PG) output provides a status signal to indicate when the output voltage is within nominal operating conditions, which is useful for power sequencing and system monitoring.
  • Thermal Shutdown and Overcurrent Protection: These safety features help to protect the device and the system from damage due to excessive heat or current.
  • Stable with Low-ESR Output Capacitors: The regulators are stable with ceramic output capacitors, which are known for their low equivalent series resistance (ESR) and are commonly used in modern electronics.

Applications

The versatile nature of the TPS74901 series makes them well-suited for a variety of applications, including:

  • Telecommunications
  • Networking Equipment
  • Enterprise Servers and Storage Systems
  • Industrial and Medical Equipment
  • Consumer Electronics

Package and Quality

Both TPS74901DRCR and TPS74901DRCT come in a compact 3mm x 3mm VSON-10 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and these LDO regulators are no exception. They are designed and manufactured to meet the high standards expected from a leading semiconductor company, ensuring reliability and performance.

With their combination of features, the TPS74901DRCR and TPS74901DRCT are excellent choices for designers looking to optimize power management in their next project.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9049 $57.1470
65+ $1.5630 $101.5950
100+ $1.5142 $151.4200
140+ $1.4653 $205.1420
180+ $1.4165 $254.9700
240+ $1.2699 $304.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess