EN
  • EN
  • DE

600F150JT250T

Part No 600F150JT250T
Manufacturer American Technical Ceramics
Catalog OEM Parts (0 - 9)
Description Cap Ceramic 15pF 250V C0G 5% Pad SMD 0805 125C Ultra Low ESR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990878-600F150JT250T
Categories OEM Parts(0-9)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 600F150JT250T CAD Model

Description

The 600F150JT250T is a high-frequency ceramic capacitor manufactured by American Technical Ceramics (ATC). These capacitors are designed for critical applications requiring stable performance, high reliability, and low loss at high frequencies.

Applications:

  • RF and Microwave Circuits: Used in RF amplifiers, filters, and oscillators.
  • High-Frequency Matching Networks: Employed in impedance matching circuits.
  • Bypass and Decoupling Applications: Integrated into high-frequency power supplies for bypassing and decoupling.
  • Medical Electronics: Used in medical imaging and diagnostic equipment.
  • Telecommunications Infrastructure: Employed in base stations and other telecommunications equipment.

Features:

  • High Q Factor: Offers a high Q factor, minimizing energy loss at high frequencies.
  • Low ESR: Provides low equivalent series resistance (ESR) for improved performance.
  • Stable Performance: Exhibits stable performance over a wide temperature range.
  • High Reliability: Designed for high-reliability applications.
  • Small Size: Compact size allows for easy integration into dense circuit boards.

Benefits:

  • Improved Circuit Performance: High Q factor and low ESR enhance the performance of RF and microwave circuits.
  • Reduced Signal Loss: Minimizes signal loss, leading to improved system efficiency.
  • Enhanced Stability: Stable performance ensures consistent operation over temperature variations.
  • Long-Term Reliability: High reliability ensures long-term performance and minimizes downtime.
  • Optimized Space Utilization: Compact size allows for optimized space utilization on circuit boards.

Additional Details:

The 600F150JT250T capacitor is typically manufactured using high-quality ceramic materials and advanced manufacturing processes. It is designed to meet stringent industry standards and specifications. It is suitable for use in demanding environments where reliability and performance are critical.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess