The 2SC2347 is an NPN silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is primarily used for low noise amplifier applications and high-frequency amplification. Due to its 'Hard To Find' status, detailed information is limited, however, extrapolating from similar Toshiba transistors allows for a reasonable description.
Applications
- Low Noise Amplifiers (LNAs)
- High-Frequency Amplifiers
- Oscillator Circuits
- RF (Radio Frequency) Applications
- Mixer Circuits
Features
- NPN Silicon Epitaxial Transistor
- Low Noise Figure (NF): Designed for minimal added noise in amplifier circuits.
- High Transition Frequency (ft): Suitable for high-frequency operation. Likely in the range of several hundred MHz or higher.
- Collector-Emitter Voltage (Vceo): Estimated between 20V and 50V (based on comparable devices).
- Collector Current (Ic): Estimated between 50mA and 150mA (based on comparable devices).
- Power Dissipation (Pc): Relatively low power dissipation due to its intended use in low-noise applications.
Benefits
- Provides low-noise amplification for weak signals.
- Suitable for high-frequency applications.
- Enhances the sensitivity of receiver circuits.
- Reliable performance within specified operating conditions.
Additional Details
Given its 'Hard To Find' categorization, obtaining the exact datasheet for the 2SC2347 may prove challenging. When considering replacements, focus on transistors with similar low noise figures and high transition frequencies to maintain optimal performance in the target application. Check the pinout carefully to ensure correct installation. Appropriate biasing is crucial to achieving the desired low-noise characteristics.
While finding the original Toshiba datasheet is recommended for precise specifications, thoroughly compare substitute transistor parameters against available data to guarantee compatibility and avoid circuit damage. Consider consulting application notes for similar RF transistors to optimize circuit design and performance.