The R451-015.MRL is a resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) device, manufactured by Littelfuse. These devices are used to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that blow and need replacement, PPTC devices increase their resistance dramatically when subjected to excessive current, limiting the current flow and protecting the circuit. Once the overcurrent condition is removed, the device cools down and returns to its low-resistance state, allowing the circuit to resume normal operation.
Applications
- USB ports in computers and peripherals to protect against short circuits.
- Battery packs in mobile devices and laptops to prevent overcharging and overheating.
- Game consoles to protect against excessive current draw.
- Industrial control systems to protect sensitive electronic components.
- Automotive electronics to protect wiring harnesses and electronic control units (ECUs).
Features
- Resettable functionality for repeated overcurrent protection.
- Fast trip time for quick response to overcurrent events.
- Low resistance in the normal operating state for minimal voltage drop.
- Compact size for easy integration into small devices.
- RoHS compliant for environmental friendliness.
Benefits
- Reduced downtime due to the resettable nature of the device.
- Lower maintenance costs as there is no need to replace blown fuses.
- Improved safety by preventing overheating and potential fire hazards.
- Enhanced product reliability by protecting sensitive electronic components.
- Simplified circuit design due to the device's self-resetting capability.
Additional Details
The R451-015.MRL has a hold current of 1.5A, meaning it will continuously carry 1.5 amps without tripping. Its trip current is typically higher, around 3A, at which point the device will rapidly increase its resistance. The maximum voltage rating is typically around 30V. The operating temperature range is usually between -40°C and +85°C. The 'MRL' likely signifies a specific package type or lead configuration. Consult the Littelfuse datasheet for precise electrical characteristics, dimensions, and application guidelines. It's crucial to verify the voltage, current, and temperature ratings to ensure proper application within the circuit.