EN
  • EN
  • DE

TPS74650PQWDRBRQ1

Part No TPS74650PQWDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204230-TPS74650PQWDRBRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Series Automotive, AEC-Q100
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 5V
Ultra Librarian 3D Model Ultra Librarian TPS74650PQWDRBRQ1 CAD Model

Description

Product Overview: TPS74650PQWDRBRQ1 from Texas Instruments

The TPS74650PQWDRBRQ1 is a highly reliable, low-dropout (LDO) voltage regulator designed by Texas Instruments specifically for the demanding requirements of automotive and industrial applications. This robust component ensures a stable and precise voltage supply, making it an essential part of power management solutions for a wide range of electronic systems.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5 V to 6 V, accommodating various battery technologies and allowing for flexible design options.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.8 V to 3.95 V, providing versatility to power different ICs and peripherals with a single device.
  • High Accuracy: The TPS74650PQWDRBRQ1 offers excellent regulation, with a typical accuracy of 1%, ensuring reliable performance even under fluctuating conditions.
  • Low Dropout: With a low dropout voltage, this LDO regulator maintains output regulation even when the input-to-output differential is minimal, making it highly efficient for applications with tight power budgets.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the system against excessive temperatures and current overloads.
  • Power Good (PG) Output: The device provides a power good output signal, which can be used for power sequencing and monitoring the system's health status.
  • Automotive Qualified: As part of Texas Instruments' automotive-grade product offerings, the TPS74650PQWDRBRQ1 is AEC-Q100 qualified, ensuring reliability and performance under harsh automotive conditions.

Applications

The TPS74650PQWDRBRQ1 is ideal for use in a variety of automotive and industrial applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and factory automation equipment. Its robust design and versatile features also make it suitable for powering sensitive microcontrollers, sensors, and other precision components.

Package and Availability

This LDO regulator is offered in a 16-pin WSON package, designed for space-constrained applications. Its compact form factor, combined with the high level of integration, simplifies board layout and reduces the overall solution size. For detailed specifications, sample requests, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL SWITCHING REGULATOR CO / Linear Regulator Controller IC Output
Lowest to $9.2539
NXP / Nexperia
LIN TRANSCEIVER WITH INTEGRATED / Linear Regulator Controller IC Output
Lowest to $16.8087
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us
Micrel
DUAL, HIGH PERFORMANCE 300MA MIC / Linear Regulator Controller IC Output
Lowest to $12.2915
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 1A SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $1.5082
NXP / Nexperia
SWITCHING REGULATOR/CONTROLLER, / Linear Regulator Controller IC Output
Lowest to $1.3056
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $2.2303

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3482 $53.9280
95+ $1.1062 $105.0890
140+ $1.0716 $150.0240
195+ $1.0371 $202.2345
250+ $1.0025 $250.6250
335+ $0.8988 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,803 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess