EN
  • EN
  • DE

TPS73643DBVRG4

Part No TPS73643DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Cap-Free, NMOS, 400mA Low-Dropout Regulator with Reverse Current Protection | IC REG LINEAR 4.3V 400MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 4.3V
Maximum Dropout Voltage 0.2V at 400mA
Output Current 400mA
Current - Quiescent (Iq) 550μA
Maximum Supply Current 1mA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TPS73643
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1273298-TPS73643DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73643DBVRG4 CAD Model

Description

The TPS73643DBVRG4 is a high-quality, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a stable and precise voltage supply for a wide array of applications. This device is part of the TPS736xx family, which is renowned for its excellent performance in terms of dropout voltage, quiescent current, and noise reduction.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 4.3V, which is ideal for powering sensitive analog and digital circuits that require a stable supply voltage.
  • High Accuracy: The output voltage is accurate to within 1%, ensuring reliable performance for precision applications.
  • Low Dropout: With a very low dropout voltage, the TPS73643DBVRG4 can maintain a regulated output even when the supply voltage is very close to the output voltage, making it suitable for battery-powered devices.
  • Low Quiescent Current: The device features a low quiescent current, which helps in extending battery life in portable applications.
  • Thermal and Overcurrent Protection: The TPS73643DBVRG4 includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the load from damage due to overheating or excessive current draw.
  • Small Form Factor: Housed in a compact DBVR package, this LDO is an excellent choice for space-constrained applications.

Applications

The TPS73643DBVRG4 is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN and GPS devices
  • Medical equipment
  • Power supplies for sensitive analog and RF circuits

With its combination of features, the TPS73643DBVRG4 is an excellent choice for designers looking for a reliable voltage regulator that can deliver performance and efficiency in a small package. Texas Instruments' commitment to quality ensures that this component will meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess