EN
  • EN
  • DE

ICL7665AEPA

Part No ICL7665AEPA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Microprocessor Voltage Monitor with | IC VOLT MONITOR LP W/DET 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active High
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number ICL7665
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1183411-ICL7665AEPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7665AEPA CAD Model

Description

Maxim Integrated ICL7665AEPA Overview

The ICL7665AEPA from Maxim Integrated is a highly reliable, dual voltage monitor designed to safeguard electronic systems from potentially damaging over-voltage and under-voltage conditions. This integrated circuit (IC) is particularly suited for applications where precise voltage monitoring is critical to the system's performance and longevity.

Key Features

  • Dual Voltage Monitoring: The device can monitor two voltage levels, making it versatile for systems that require dual-supply voltage supervision.
  • Adjustable Thresholds: Users can set the voltage thresholds for over-voltage and under-voltage detection according to the specific needs of their application, ensuring tailored protection.
  • Low Power Consumption: With its low power design, the ICL7665AEPA is ideal for power-sensitive applications, contributing to overall energy efficiency.
  • High Accuracy: The IC offers precise voltage monitoring, which is essential for maintaining the integrity of electronic systems and preventing damage due to voltage anomalies.
  • Reset Functionality: In the event of a voltage fault, the ICL7665AEPA can trigger a reset signal to restore the system to a safe operating state.
  • Wide Operating Voltage Range: It operates across a broad voltage range, accommodating a variety of systems with different power requirements.

Applications

The ICL7665AEPA is well-suited for a multitude of applications, including but not limited to:

  • Power supply systems
  • Battery-operated devices
  • Microprocessor-based systems
  • Automotive electronics
  • Industrial control systems

Product Specifications

The ICL7665AEPA is offered in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into various circuit designs. The device's operating temperature range is from 0°C to +70°C, ensuring reliable performance across a standard range of environmental conditions.

With its combination of features, the ICL7665AEPA from Maxim Integrated stands as a robust solution for voltage monitoring and system protection in a diverse array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess