EN
  • EN
  • DE

SY58028UMG-TR

Part No SY58028UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 4:1 32MLF / Multiplexer 1 x 4:1 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY58028
Other Names SY58028UMG TR,SY58028UMG-CT,SY58028UMG TR,SY58028UMGTR,SY58028UMGTR,SY58028UMG-DKR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256963-SY58028UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY58028UMG-TR CAD Model

Description

Microchip Technology's SY58028UMG-TR: A High-Performance Signal Integrity Solution

The SY58028UMG-TR is a cutting-edge signal integrity solution from Microchip Technology, designed to meet the high-speed demands of modern digital communication systems. This powerful device is a member of Microchip's Precision Edge® product line, which is renowned for delivering exceptional performance in signal conditioning applications.

Key Features:

  • Ultra-Fast Speed: The SY58028UMG-TR boasts a remarkable data rate capability, making it suitable for the most demanding applications that require high-speed data transmission.
  • Differential CML Outputs: With Current Mode Logic (CML) differential outputs, it ensures reduced electromagnetic interference (EMI) and crosstalk, thus maintaining signal integrity even in dense electronic environments.
  • Low Power Consumption: Despite its high-speed operation, the device is designed for low power consumption, making it an energy-efficient choice for power-sensitive designs.
  • Flexible Power Supply: It operates over a wide range of power supply voltages, providing design flexibility and ease of integration into various system architectures.
  • Input Signal Flexibility: The SY58028UMG-TR can accept a variety of input signal types, including LVPECL, CML, or LVDS, making it a versatile component for different design requirements.

Applications:

The SY58028UMG-TR is ideal for a multitude of high-speed digital applications, including:

  • Data centers and high-performance computing
  • Telecommunications and networking equipment
  • Test and measurement systems
  • Storage area networks
  • Backplane and cable driving

Reliability and Packaging:

Encased in a compact 16-pin QFN package, the SY58028UMG-TR is designed for minimal footprint and maximum reliability. It is also available in tape and reel packaging (denoted by the 'TR' suffix), which facilitates efficient assembly processes for high-volume production environments.

With its robust feature set and adherence to Microchip's stringent quality standards, the SY58028UMG-TR is the go-to solution for designers seeking to enhance signal integrity while maintaining system performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess