EN
  • EN
  • DE

SY89843UMG-TR

Part No SY89843UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 24MLF / Multiplexer 1 x 2:1 24-MLF® (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package 24-MLF® (4x4)
Base Product Number SY89843
Other Names SY89843UMG TR,SY89843UMG TR,SY89843UMGTR,SY89843UMGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256959-SY89843UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89843UMG-TR CAD Model

Description

Product Overview: SY89843UMG-TR from Microchip Technology

The SY89843UMG-TR is a cutting-edge precision logic device from Microchip Technology, designed to meet the demanding requirements of high-speed communication and data processing systems. This product is a part of Microchip's high-performance clock and data distribution family, offering an optimal solution for applications that require precise signal management.

Key Features

  • Precision Timing: The SY89843UMG-TR boasts exceptional timing accuracy and low jitter, which is critical for maintaining the integrity of high-speed signals.
  • High-Speed Performance: Engineered for high-speed operation, this device can handle data rates that are essential for modern communication protocols and data interfaces.
  • Multiple Outputs: It features multiple outputs, providing the flexibility needed for various design requirements and enabling the distribution of signals to multiple destinations without signal degradation.
  • Power Efficiency: With its low power consumption, the SY89843UMG-TR is an energy-efficient choice that helps reduce the overall power budget of electronic systems.
  • Temperature Range: The device operates across an extensive temperature range, ensuring reliability and performance even under varying environmental conditions.
  • Surface-Mount Package: The SY89843UMG-TR comes in a compact surface-mount package, making it suitable for space-constrained applications.

Applications

The SY89843UMG-TR is ideal for a wide array of applications, including:

  • High-speed networking equipment such as routers, switches, and network interface cards.
  • Data center infrastructure, supporting the distribution of high-speed signals within servers and storage systems.
  • Telecommunications gear, where signal integrity and timing precision are paramount.
  • Test and measurement equipment, benefiting from the device's accuracy and performance.

Ordering Information

The SY89843UMG-TR is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. The 'TR' suffix indicates that the product is provided in this format, ready for automated pick-and-place equipment.

For detailed specifications, technical documentation, and ordering information, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4427 $57.7708
9+ $11.8504 $106.6536
14+ $11.4801 $160.7214
19+ $11.1097 $211.0843
24+ $10.7394 $257.7456
32+ $9.6285 $308.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 552 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess