EN
  • EN
  • DE

2W02G

Part No 2W02G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description SINTERED GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 200V 2A WOG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 2A
Current - Reverse Leakage at Vr 5μA at 200V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Circular, WOG
Supplier Device Package WOG
Family Part Number 2W02
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1127912-2W02G
Manufacturer Homepage www.zowie.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2W02G CAD Model

Description

Introducing the 2W02G Bridge Rectifier from Diodes Incorporated

The 2W02G is a high-quality bridge rectifier component manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This device is designed to offer efficient and reliable rectification for alternating current (AC) to direct current (DC) conversion in a variety of electronic applications.

Key Features

  • Voltage Capabilities: The 2W02G has a repetitive peak reverse voltage (VRRM) of 200 volts, making it suitable for moderate voltage applications.
  • Current Rating: With a forward rectified current (IF(AV)) of 2.0 amperes, this bridge rectifier is capable of handling a significant amount of current for its size.
  • High Surge Current Capability: It has a surge overload rating of 50 amperes peak, providing excellent robustness against current surges typically found at power-up or during the operation of electrical devices.
  • Thermal Characteristics: The 2W02G operates at junction temperatures ranging from -55°C to +150°C, ensuring stability and functionality under a wide range of thermal conditions.
  • Package: Encased in a reliable molded plastic package, the 2W02G offers both durability and ease of mounting on printed circuit boards (PCBs).

Applications

The 2W02G bridge rectifier is ideal for use in a variety of electronic devices and circuits. Its common applications include:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Battery charging circuits
  • Office machines and home appliances
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The 2W02G bridge rectifier is no exception and is manufactured to meet stringent quality standards. Its reliability is assured through rigorous testing and quality control procedures, ensuring that each device performs to its specifications.

Whether you are designing a new power supply or simply replacing a faulty bridge rectifier, the 2W02G from Diodes Incorporated offers the performance and reliability needed to maintain smooth and efficient power conversion in your electronic circuits.

You May Also Be Interested in

IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A D-34
Lowest to $14.1741

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess