EN
  • EN
  • DE

TPS73601MDRBREP

Part No TPS73601MDRBREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description CAP-FREE NMOS 400 mA LOW-DROPOUT REGULATORS WITH REVERSE CURRENT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA ~ 1mA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1273283-TPS73601MDRBREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS73601-EP
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS73601MDRBREP CAD Model

Description

Product Overview: TPS73601MDRBREP by Texas Instruments

The TPS73601MDRBREP is a highly reliable, single-output low-dropout (LDO) regulator designed by Texas Instruments, specifically engineered to meet the rigorous requirements of space-constrained and sensitive applications. This advanced voltage regulator offers a fixed and adjustable output voltage range, making it a versatile choice for a wide array of electronic devices.

Key Features

  • Output Voltage Range: The device provides a flexible output voltage range that can be configured from 1.2V to 5.5V, catering to different application needs.
  • High Accuracy: With an output voltage accuracy of ±1%, the TPS73601MDRBREP ensures precise voltage regulation, which is crucial for reliable operation of sensitive circuits.
  • Thermal Performance: The regulator is designed with an excellent thermal performance profile, supporting a junction temperature range from –40°C to +125°C, making it suitable for harsh environments.
  • Low Dropout: Its low dropout voltage allows it to continue regulating output even when the input-to-output voltage differential is minimal, ensuring efficient operation under various conditions.
  • Current Limit Protection: The device includes an overcurrent protection feature that safeguards it and the load from damage due to excessive current.
  • Reverse Battery Protection: The TPS73601MDRBREP is equipped with reverse battery protection, preventing potential damage if the battery is installed incorrectly.

Applications

The TPS73601MDRBREP is ideal for use in a range of applications where stable and reliable voltage is paramount. These include:

  • Battery-powered equipment
  • Portable and wireless devices
  • Medical instrumentation
  • Analog and digital sensor systems
  • Microcontroller power supplies

Quality and Reliability

As a product from Texas Instruments' enhanced product (EP) portfolio, the TPS73601MDRBREP is designed to exceed the quality and reliability demands of high-performance industrial and space applications. It undergoes rigorous testing and verification processes, ensuring it meets the stringent requirements of its intended use cases.

Integrating the TPS73601MDRBREP into your design can provide a robust power management solution with the assurance of Texas Instruments' quality and performance.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5410 $52.7870
17+ $6.1875 $105.1875
26+ $5.9941 $155.8466
35+ $5.8008 $203.0280
45+ $5.6074 $252.3330
60+ $5.0274 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess