EN
  • EN
  • DE

TPS73525DRVR

Part No TPS73525DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 500mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low Dropout Linear Regulator | IC REG LINEAR 2.5V 500MA 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.5V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 65μA
PSRR 66dB ~ 22dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Family Part Number TPS73525
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273278-TPS73525DRVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73525DRVR CAD Model

Description

TPS73525DRVR - 500mA, Low Quiescent Current, Low Noise, High PSRR, Low-Dropout Linear Regulator

The TPS73525DRVR from Texas Instruments is a low-dropout (LDO) linear regulator that offers excellent AC performance with very low ground current. It is ideal for battery-powered applications, such as mobile phones, wearable devices, and IoT devices.

The TPS73525DRVR features a dropout voltage of 280mV (typical) at 500mA output, and a low quiescent current of 45uA (typical). It also has a high power-supply rejection ratio (PSRR) of 90dB at 1kHz, and a low noise output of 15uVrms.

The TPS73525DRVR is stable with ceramic capacitors, and uses an advanced BiCMOS fabrication process. It is fully specified from TJ = –40°C to +125°C, and is offered in a low-profile, 3 mm × 3 mm SON-8 package and a 2 mm × 2 mm WSON-6 package.

Key Features:

  • Low dropout voltage: 280mV (typical) at 500mA output
  • Low quiescent current: 45uA (typical)
  • High power-supply rejection ratio (PSRR): 90dB at 1kHz
  • Low noise output: 15uVrms
  • Stable with ceramic capacitors
  • Advanced BiCMOS fabrication process
  • Fully specified from TJ = –40°C to +125°C
  • Low-profile, 3 mm × 3 mm SON-8 package and a 2 mm × 2 mm WSON-6 package

Applications:

  • Mobile phones
  • Wearable devices
  • IoT devices
  • Battery-powered applications
  • Point-of-load (POL) regulation
  • Microprocessor power supplies
  • Analog and mixed-signal circuit power supplies

Functional Description:

The TPS73525DRVR is a low-dropout (LDO) linear regulator that uses a BiCMOS process to achieve high performance with low power consumption. The LDO regulator architecture provides excellent line and load regulation, as well as low noise and high PSRR.

The TPS73525DRVR has a fixed output voltage of 2.5V. The output voltage is set by an internal voltage reference and a feedback loop. The feedback loop compares the output voltage to the reference voltage and adjusts the gate voltage of the pass transistor to maintain the output voltage at the desired level.

The TPS73525DRVR has a dropout voltage of 280mV (typical) at 500mA output. This means that the input voltage must be at least 280mV higher than the output voltage in order for the regulator to operate properly.

The TPS73525DRVR has a quiescent current of 45uA (typical). This means that the regulator consumes very little power when it is not under load. This makes the TPS73525DRVR ideal for battery-powered applications.

The TPS73525DRVR has a high power-supply rejection ratio (PSRR) of 90dB at 1kHz. This means that the output voltage is very stable even when the input voltage fluctuates. This is important for applications where the input voltage is noisy or unstable.

The TPS73525DRVR has a low noise output of 15uVrms. This means that the regulator produces very little noise, which is important for applications where noise is a critical factor, such as audio and video applications.

The TPS73525DRVR is stable with ceramic capacitors. This makes it easy to design circuits using the TPS73525DRVR, as ceramic capacitors are small and inexpensive.

The TPS73525DRVR is fully specified from TJ = –40°C to +125°C. This means that the regulator can operate in a wide range of temperatures, making it suitable for a wide range of applications.

The TPS73525DRVR is offered in a low-profile, 3 mm × 3 mm SON-8 package and a 2 mm × 2 mm WSON-6 package. This makes the TPS73525DRVR ideal for space-constrained applications.

Conclusion:

The TPS73525DRVR is a low-dropout (LDO) linear regulator that offers excellent performance with low power consumption. It is ideal for battery-powered applications, such as mobile phones, wearable devices, and IoT devices.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0624 $53.1200
115+ $0.8717 $100.2455
180+ $0.8445 $152.0100
245+ $0.8173 $200.2385
320+ $0.7900 $252.8000
425+ $0.7083 $301.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,970 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess