EN
  • EN
  • DE

TPS7350QP

Part No TPS7350QP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS WITH INTEGRATED DELAYED RESET FUNCTION | IC REG LINEAR 5V 500MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.23V at 500mA
Output Current 500mA
Maximum Supply Current 550μA
PSRR 53dB ~ 51dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TPS7350
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1273271-TPS7350QP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7350QP CAD Model

Description

The TPS7350QP is a high-performance, low-dropout (LDO) voltage regulator from the reputable semiconductor manufacturer, Texas Instruments. This device is designed to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications that require a consistent power source.

Key Features

  • Output Voltage: The TPS7350QP provides a fixed output voltage of 5V, which is common for many digital and analog circuits.
  • High Accuracy: This regulator maintains a high level of accuracy with a tight output voltage tolerance, ensuring reliable performance for critical components.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, making it highly efficient in battery-powered devices.
  • Current Capacity: With an output current capacity of up to 500mA, the TPS7350QP can support a wide range of applications, from microcontrollers to analog circuits.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: The regulator also includes overcurrent protection to prevent damage from excessive load conditions.

Applications

The TPS7350QP is versatile and can be used in various applications, including:

  • Microprocessor power supplies
  • Post-regulation for switching supplies
  • Memory cards and modules
  • Portable and battery-powered equipment
  • Reference voltage sources

Package and Quality

The device comes in a robust 8-pin PDIP (Plastic Dual-In-line Package) that ensures easy integration into a wide range of electronic circuits. Texas Instruments is known for its commitment to quality, and the TPS7350QP is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions.

With its combination of precision, efficiency, and reliability, the TPS7350QP is an excellent choice for designers looking for a stable voltage regulator for their next project.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3590 $50.8720
20+ $5.2176 $104.3520
30+ $5.0546 $151.6380
41+ $4.8915 $200.5515
53+ $4.7285 $250.6105
71+ $4.2393 $300.9903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess