EN
  • EN
  • DE

TPS73218QDCQRG4

Part No TPS73218QDCQRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708042-TPS73218QDCQRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73218QDCQRG4 CAD Model

Description

Product Overview: TPS73218QDCQRG4 from Texas Instruments

The TPS73218QDCQRG4 is a high-performance, low-dropout (LDO) voltage regulator from the reputable semiconductor manufacturer, Texas Instruments (TI). This LDO regulator offers a fixed output voltage of 1.8V, designed to deliver a continuous output current of up to 250mA. The device is part of TI's TPS732xx family of regulators that are known for their high accuracy, low noise, and low quiescent current, making them suitable for a variety of applications including battery-powered devices, portable media players, and microcontroller-based systems.

The TPS73218QDCQRG4 is housed in a compact SOT-223 package, which is ideal for space-constrained applications. It features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications. This LDO also includes an enable function that allows the output to be switched on or off, providing additional power-saving capabilities.

One of the key advantages of the TPS73218QDCQRG4 is its low output noise, which makes it particularly useful in sensitive RF and analog circuits where clean power rails are critical. Additionally, the device has excellent transient response characteristics, ensuring stable performance during sudden changes in load. The built-in overcurrent and over-temperature protection features enhance the reliability and longevity of both the regulator and the system it powers.

The TPS73218QDCQRG4 also boasts a wide operating temperature range, making it suitable for industrial and automotive applications that require robust performance under varying environmental conditions. Furthermore, the regulator's fixed 1.8V output eliminates the need for external resistors, simplifying the design and reducing the overall component count.

In summary, the TPS73218QDCQRG4 LDO voltage regulator from Texas Instruments stands out for its low dropout, high accuracy, low noise, and power efficiency. Its comprehensive protection features and compact form factor make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.9346
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $1.8589
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess