EN
  • EN
  • DE

TPS7250QP

Part No TPS7250QP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description MICROPOWER LOW-DROPOUT LDO VOLTAGE REGULATORS | IC REG LINEAR 5V 250MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 1.1V at 250mA
Output Current 250mA
Current - Quiescent (Iq) 225μA
Maximum Supply Current 325μA
PSRR 60dB ~ 50dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TPS7250
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1273175-TPS7250QP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7250QP CAD Model

Description

The TPS7250QP is a highly reliable, low-dropout (LDO) voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This component is engineered to provide a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications that require a consistent power source.

Key Features

  • Output Voltage: The TPS7250QP offers a fixed output voltage of 5V, which is common in many digital and analog circuits.
  • Output Current: Capable of delivering up to 1A of output current, it can power a range of devices, from microcontrollers to small motors.
  • Low Dropout: With a low dropout voltage, this regulator maintains its output regulation with minimal difference between the input and output voltage, enhancing efficiency.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating.
  • Overcurrent Protection: The TPS7250QP is equipped with overcurrent protection, safeguarding both the regulator and the downstream components from excessive current draw.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -40°C to 125°C, suitable for industrial and automotive applications.

Applications

The TPS7250QP is versatile and can be used in various applications, including:

  • Power management for microprocessors and DSPs
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the TPS7250QP is manufactured to high standards, ensuring both quality and reliability for critical applications. Each unit undergoes rigorous testing to guarantee performance even under the most demanding conditions.

Conclusion

With its robust feature set and dependable performance, the TPS7250QP from Texas Instruments stands as a top choice for engineers and designers looking for a stable LDO voltage regulator. Its suitability for a wide range of applications, combined with the protection features, makes it an essential component in power management solutions.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0624 $51.5600
60+ $1.6923 $101.5380
92+ $1.6394 $150.8248
127+ $1.5865 $201.4855
164+ $1.5336 $251.5104
219+ $1.3750 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess