EN
  • EN
  • DE

TPS715A33DRBTG4

Part No TPS715A33DRBTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description HIGH INPUT VOLTAGE, MICROPOWER SON PACKAGED, 80mA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 24V
Output Voltage 3.3V
Voltage Dropout (Maximum) 1.12V @ 80mA
Output Current 80mA
Operating Supply Current 4.2μA ~ 5.8μA
PSRR 60dB (100kHz)
Protection Features Over Current, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1273140-TPS715A33DRBTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS715A33
Introduction Date October 13, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS715A33DRBTG4 CAD Model

Description

The TPS715A33DRBTG4 is a top-tier, low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments, designed to deliver high performance and reliability for a wide range of applications. This LDO regulator offers a fixed output voltage of 3.3V, making it an ideal choice for systems that require a stable and precise voltage supply.

With an input voltage range from 2.5V to 24V, the TPS715A33DRBTG4 is extremely versatile and can accommodate a variety of power sources, ensuring compatibility with diverse electronic systems. This flexibility makes it suitable for battery-powered equipment, portable devices, and other applications where the input voltage may vary or be unregulated.

The device is capable of sourcing up to 50mA of output current, which is sufficient for low-power applications such as powering microcontrollers, sensors, and other sensitive electronic components. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.

The TPS715A33DRBTG4 boasts an impressive thermal performance due to its power-saving features, including a very low quiescent current of typically 95µA. This characteristic is particularly important for battery-operated devices, where power conservation is crucial to extend operational life. Additionally, the device includes over-current and over-temperature protection features that safeguard the regulator and the downstream components from potential damage due to adverse conditions.

Packaged in a compact 3mm x 3mm SON-8 (DRB) package, the TPS715A33DRBTG4 is designed for space-constrained applications. Its small footprint allows for integration into tight PCB layouts, providing designers with greater flexibility when designing their systems.

Overall, the TPS715A33DRBTG4 from Texas Instruments is a reliable and efficient solution for applications requiring a fixed 3.3V output with low current consumption. Its robust feature set and compact design make it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8755 $50.6265
8+ $13.8466 $110.7728
12+ $13.4139 $160.9668
16+ $12.9812 $207.6992
20+ $12.5485 $250.9700
27+ $11.2504 $303.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess