EN
  • EN
  • DE
  • IT

TPS71525DCKT

Part No TPS71525DCKT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708018-TPS71525DCKT
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71525DCKT CAD Model

Description

The TPS71525DCKT is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments designed to deliver a fixed output voltage with high accuracy while maintaining a low quiescent current. This component is suitable for a variety of applications, including but not limited to battery-powered devices, portable electronics, and power-sensitive applications.

Key Features:

  • Output Voltage: The device provides a stable output voltage of 2.5V, which is ideal for powering sensitive electronics that require a precise voltage supply.
  • High Accuracy: With an output voltage tolerance of typically ±0.4% at room temperature and ±1% over the full operating temperature range, the TPS71525DCKT ensures reliable performance for critical applications.
  • Low Quiescent Current: The LDO is optimized for low-power operations, offering a very low quiescent current of typically 95 µA, making it an excellent choice for battery-operated devices.
  • Stable with Low-ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, leading to enhanced performance and reliability.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -40°C to +125°C, allowing its use in various environmental conditions.
  • Small Package: The TPS71525DCKT comes in a compact SC-70 package, which is beneficial for space-constrained applications.
  • Overcurrent and Overtemperature Protection: The device includes built-in protection features that safeguard the regulator and the downstream components from potential damage due to excessive currents or high temperatures.

Applications:

The versatility of the TPS71525DCKT makes it an ideal choice for a wide array of applications, including:

  • Portable and Battery-Powered Equipment
  • Wireless LAN and Bluetooth®
  • Handheld Devices
  • GPS Receivers
  • Medical Devices
  • Power Management for DSPs and Microcontrollers

With its precise voltage regulation, low power dissipation, and compact form factor, the TPS71525DCKT from Texas Instruments is a reliable and efficient solution for maintaining the integrity of your power supply in sensitive electronics.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $1.4704
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5283 $58.1130
230+ $0.4948 $113.8040
355+ $0.4781 $169.7255
505+ $0.4448 $224.6240
655+ $0.4280 $280.3400
820+ $0.4113 $337.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,300 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess