Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V, 1.2V
Maximum Dropout Voltage 0.25V at 1A, -
Output Current 1A, 2A
Current - Quiescent (Iq) 250μA
PSRR 65dB (1kHz), 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Family Part Number TPS70445
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1273103-TPS70445PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TPS70445PWP CAD Model

Description

The TPS70445PWP is a high-performance, dual-output, low-dropout (LDO) regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced power management integrated circuit (PMIC) is designed to deliver stable and reliable power supply for a wide range of applications, including industrial, communications, and consumer electronics.

Key Features

  • Voltage Regulation: The TPS70445PWP offers two independent output voltages that can be adjusted using external resistors. This flexibility allows for precise power delivery tailored to specific circuit requirements.
  • High Efficiency: With its low-dropout design, the device ensures efficient operation, minimizing power loss and heat generation even at full load conditions.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the overall system from overheating, enhancing reliability and longevity.
  • Power-On Reset: The integrated power-on reset circuit provides a controlled startup sequence for connected digital components, ensuring proper initialization on power-up.
  • Package: The TPS70445PWP is offered in a 24-pin HTSSOP (PWP) package, providing a compact solution with excellent thermal performance.

Specifications

Parameter Value Output Voltage Range Adjustable Maximum Output Current 500 mA per channel Dropout Voltage Low Operating Temperature Range -40°C to +125°C Package Type HTSSOP-24

Applications

The TPS70445PWP is ideal for a variety of applications where stable and efficient power is crucial, such as:

  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Portable and battery-powered devices

With its robust feature set and TI's commitment to quality, the TPS70445PWP is a reliable choice for designers seeking an efficient and flexible power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET
Rohm Semiconductor
IC REG LINEAR 1.8V 2A TO220FP
Need more? Email Us
ECAD model for BA18DD0T
Intersil
IC REG LINEAR 2.5V 3A 10DFN
Need more? Email Us
ECAD model for ISL80103IR25Z
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Intersil
IC REG LINEAR 1.8V/2.8V 10DFN
Need more? Email Us
ECAD model for ISL9000AIRJCZ
ON Semiconductor
IC REG LINEAR 2.5V 150MA SOT-563
Lowest to $1.6299
ECAD model for NCP170AXV250T2G
Microchip Technology
IC REG LIN 2.8V 250MA SOT-223-3
Need more? Email Us
ECAD model for MCP1703A-2802E/DB
Rohm Semiconductor
IC REG LINEAR 7V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M07CP-E2
Rohm Semiconductor
IC REG LINEAR 3.3V 2A TO220FP
Need more? Email Us
ECAD model for BA33DD0WT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4629 $52.3145
12+ $8.5850 $103.0200
19+ $8.3167 $158.0173
25+ $8.0484 $201.2100
33+ $7.7801 $256.7433
44+ $6.9753 $306.9132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,146 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention