Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Wire Splice Connectors
Mfr 3M
Series Secure Grip
Package Bulk
Terminal Type Twist On Wire Cap, Wing
Number of Wire Entries Varies by Wire Size
Termination Twist On
Wire Gauge 6-14 AWG
Insulation Fully Insulated
Features Copper Wire Only
Color Blue
Base Product Number SG-B
Other Names 7100180516,3M163034,76308926151,80000214736
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8546.90.0000
Win Source Part Number 1285135-SG-B POUCH
Ultra Librarian 3D Model Ultra Librarian SG-B POUCH CAD Model

Description

The 3M SG-B POUCH is a connector terminal for wire splice connectors. 3M

  • Termination: Twist-On
  • Insulation: Fully Insulated
  • Suitable For: Copper Wire Only
  • Wire Gauge: 6-14 AWG
  • Package: Bulk
  • Standard Package: 50
  • Terminal Type: Twist-On Wire Cap, Wing Terminal
  • Base Product Number: SG-B

You May Also Be Interested in

3M
CONN RING CIRC 8AWG #1/4 CRIMP
Need more? Email Us
ECAD model for 14-14S-W
Panduit Corp
CONN RING CIRC 18-22AWG #5/16
Need more? Email Us
ECAD model for PN18-56R-M
3M
CONN RING CIRC 18-22AWG #1/4
Need more? Email Us
ECAD model for MVU18-14R/SK
TE Connectivity
CONN RING CIRC 0AWG CRIMP
Need more? Email Us
ECAD model for 726347-1
3M
CONN RING CIR 14-16AWG 1/4 1=1PC
Need more? Email Us
ECAD model for 94730
TE Connectivity
CONN RING CIRC 6AWG #10 CRIMP
Need more? Email Us
ECAD model for 52042-5
3M
CONN RING CIRC 14-16AWG #1/4
Need more? Email Us
ECAD model for M14-14R/SK
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=9.14MM
Need more? Email Us
ECAD model for 2801-3-00-44-00-00-07-0
Panduit Corp
CONN RING CIRC 10-12AWG M5 CRIMP
Need more? Email Us
ECAD model for PMV6-5R-L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention