EN
  • EN
  • DE

TPS65988CERJTR

Part No TPS65988CERJTR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101058-TPS65988CERJTR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS65988CERJTR CAD Model

Description

Product Overview: TPS65988CERJTR from Texas Instruments

The TPS65988CERJTR is a state-of-the-art integrated circuit (IC) developed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This product is designed to facilitate the management of power delivery (PD) over USB Type-C and USB Power Delivery ecosystems. It is an essential component for developers looking to create systems that require efficient power distribution and control.

Key Features

  • USB Type-C and Power Delivery (PD) Controller: The TPS65988CERJTR is equipped with a robust USB PD controller that supports the USB Type-C specification. This enables the device to manage power delivery over a USB Type-C connection, providing up to 100W of power and facilitating high-speed data transfer.
  • Dual-Port Capability: This IC features dual USB PD ports, allowing for simultaneous management of two USB Type-C connectors. This dual-port functionality makes the product ideal for applications that require multiple connections, such as docking stations, multi-port chargers, and laptops.
  • Programmable Power Supply: The TPS65988CERJTR offers a programmable power supply (PPS) feature, which allows for fine-grained control over the voltage and current delivered to the USB Type-C port. This ensures compatibility with a wide range of devices and optimizes charging efficiency.
  • Integrated Circuit Protection: With built-in circuit protection, the TPS65988CERJTR safeguards against over-voltage, under-voltage, over-current, and short-circuit conditions, ensuring reliable operation and extending the lifespan of the end product.
  • Configurability and Firmware Update: The device can be configured via an I2C interface, and it supports firmware updates, allowing for future enhancements and compatibility with emerging USB PD standards.

Applications

The versatility of the TPS65988CERJTR makes it suitable for a wide array of applications, including but not limited to:

  • Notebook and Desktop Computers
  • Smartphones and Tablets
  • USB-C Monitors and Docking Stations
  • Power Adapters and Chargers
  • USB-C Hubs and Accessories

With its advanced features and capabilities, the TPS65988CERJTR from Texas Instruments is an ideal choice for designers and manufacturers aiming to incorporate efficient power delivery and management into their USB Type-C enabled devices.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess