EN
  • EN
  • DE

TPS65987DDKRSHR

Part No TPS65987DDKRSHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB TYPE-C AND USB PD CONTR / USB, Type-C Controller PMIC 56-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications USB, Type-C Controller
Current - Supply 8mA
Voltage - Supply 3.135V ~ 3.45V
Temperature Range - Operating -10°C ~ 75°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Base Product Number TPS65987
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS65987DDKRSHRDKR,296-TPS65987DDKRSHRCT,296-TPS65987DDKRSHRTR
Standard Package 2,500
Win Source Part Number 1101057-TPS65987DDKRSHR
Ultra Librarian 3D Model Ultra Librarian TPS65987DDKRSHR CAD Model

Description

The TPS65987DDKRSHR is a state-of-the-art USB Type-C and Power Delivery (PD) controller from Texas Instruments designed to simplify the implementation of USB Type-C interfaces with PD capabilities. This advanced product is ideal for applications in a wide range of devices, including laptops, tablets, smartphones, and other electronics that require efficient power delivery and data transfer.

Key Features

  • USB Type-C and PD Compliance: Fully compliant with the latest USB Type-C and USB PD 3.0 specifications, ensuring broad compatibility with USB-C devices and chargers.
  • Integrated Power Path: Features an integrated power path that allows for seamless power switching between sources, providing safe and efficient charging.
  • Programmable Power Supply: Supports multiple power roles including Source, Sink, and Dual-Role Port, providing flexibility for various design requirements.
  • Configurable: Highly configurable via an I2C interface, which allows for customization of power profiles and system behaviors.
  • Alternate Mode Support: Capable of supporting alternate modes such as DisplayPort and Thunderbolt, enabling additional functionality over a single USB-C connection.
  • Embedded Microcontroller: Includes an embedded 32-bit ARM Cortex-M0 microcontroller for handling PD protocol and system management tasks.

Applications

The TPS65987DDKRSHR is suitable for a variety of applications where USB-C connectivity and PD are required. This includes docking stations, monitors, power adapters, and any portable device that benefits from the versatility and the robust power delivery capabilities of USB-C.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS65987DDKRSHR is no exception. It is designed to meet the high standards of performance and durability that users expect from TI products. With its advanced features and reliable performance, the TPS65987DDKRSHR is an excellent choice for designers looking to incorporate USB-C and PD functionality into their next-generation devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9519 $50.1823
42+ $2.4221 $101.7282
64+ $2.3464 $150.1696
89+ $2.2707 $202.0923
114+ $2.1950 $250.2300
153+ $1.9680 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess