EN
  • EN
  • DE

TPS65982ABZQZR

Part No TPS65982ABZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB Type-C and USB PD Controller, Power Switch, and High-Speed Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications USB, Type-C Controller
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range -10°C ~ 85°C
Mounting SMD
Package 96-VFBGA
Manufacturer Package 96-BGA Microstar Junior (6x6)
Win Source Part Number 1273089-TPS65982ABZQZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65982
Introduction Date June 18, 2015
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65982ABZQZR CAD Model

Description

The TPS65982ABZQZR from Texas Instruments is a highly sophisticated and versatile USB Type-C and Power Delivery (PD) controller designed to simplify the implementation of USB Type-C interfaces with PD capabilities. As a standalone device, it can handle the USB PD negotiation, Alternate Mode discovery, and Power Role Swap procedures. This makes it an essential component for a wide range of applications, from laptops and tablets to smartphones and other portable devices that require a USB Type-C connection with PD functionality.

Key Features

  • Integrated Power Path: The TPS65982ABZQZR includes an integrated power path that allows for seamless power switching and management, ensuring that devices can charge efficiently and safely.
  • Programmable Power Supply: It supports multiple programmable power supply (PPS) profiles, enabling devices to negotiate for the exact power level needed, optimizing power delivery and battery charging.
  • Alternate Mode Support: The controller is capable of supporting various Alternate Modes, allowing for additional functionality such as video output or data transfer over the same USB Type-C connector.
  • Configurable I/O: With configurable I/O pins, the TPS65982ABZQZR can be adapted to a variety of platform requirements, making it a flexible solution for different design needs.

Application Areas

The versatility of the TPS65982ABZQZR makes it suitable for a broad spectrum of applications, including:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Docking Stations
  • Monitors and Peripherals with USB Type-C
  • Power Adapters and Chargers

Technical Specifications

The device operates over a wide supply voltage range and is available in a compact 98-ball BGA package, making it suitable for space-constrained applications. It is designed to manage USB Type-C ports with the USB PD protocol, enabling up to 100W of power delivery for fast charging and efficient power management.

For engineers and designers looking to integrate USB Type-C and PD functionality into their products, the TPS65982ABZQZR offers a comprehensive solution that simplifies the design process and enhances the end-user experience with its robust feature set and performance capabilities.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8520 $54.8160
18+ $5.6222 $101.1996
28+ $5.4465 $152.5020
38+ $5.2708 $200.2904
50+ $5.0951 $254.7550
66+ $4.5680 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess