EN
  • EN
  • DE

AD8350ARM15

Part No AD8350ARM15
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP DIFF LOW-DISTORTION 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Frequency 0Hz ~ 1GHz
P1dB -1.8dBm
Gain 15dB
Noise Figure 5.9dB
RF Type CATV
Voltage - Supply 5V ~ 10V
Current - Supply 28mA
Test Frequency 250MHz
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 909914-AD8350ARM15
Ultra Librarian 3D Model Ultra Librarian AD8350ARM15 CAD Model

Description

Analog Devices AD8350ARM15: High-Performance Differential Amplifier

The AD8350ARM15 is a high-performance differential amplifier designed by Analog Devices Inc., a leading global semiconductor company known for their innovative analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This amplifier is specifically engineered to meet the demanding requirements of communications applications, including base stations, direct conversion receiver architectures, and a variety of other RF and IF signal processing tasks.

Key Features

  • Frequency Range: The AD8350ARM15 is optimized for broadband operation, supporting a wide frequency range that ensures versatility across multiple applications.
  • High Linearity: With its excellent linearity performance, this differential amplifier is capable of handling high signal levels without significant distortion, making it ideal for use in high-performance communication systems.
  • Fixed Gain: The device offers a fixed gain of 15 dB, which simplifies system design by eliminating the need for external gain control components.
  • Low Noise Figure: The low noise figure of the AD8350ARM15 minimizes additional noise in signal chains, preserving signal integrity and improving overall system SNR (Signal-to-Noise Ratio).
  • Single-ended to Differential Conversion: This amplifier can efficiently convert single-ended inputs to differential outputs, which is beneficial for driving analog-to-digital converters (ADCs) and reducing second-order distortion.
  • Power Supply: It operates on a single 5V supply, which simplifies power management within the system.
  • Package: The AD8350ARM15 comes in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Applications

  • Wireless base stations
  • Direct conversion receivers
  • IF and RF signal processing
  • Driving high-speed ADCs
  • Communications test equipment

The AD8350ARM15 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that push the boundaries of performance in communication technology. Whether for professional-grade communications equipment or sophisticated amateur radio setups, this differential amplifier is sure to deliver reliability, efficiency, and exceptional performance.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess