EN
  • EN
  • DE

TPS65951A1ZGU

Part No TPS65951A1ZGU
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT W/9 LDO 169BGA / Handheld/Mobile Devices, OMAP™ PMIC 169-BGA MicroStar (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Applications Handheld/Mobile Devices, OMAP™
Voltage - Supply 2.7V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 169-LFBGA
Supplier Device Package 169-BGA MicroStar (12x12)
Base Product Number TPS659
Other Names -296-29495,-296-29495,-TPS65951A1ZGUR,TEXTISTPS65951A1ZGU,2156-TPS65951A1ZGU,296-29495
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1253140-TPS65951A1ZGU
Ultra Librarian 3D Model Ultra Librarian TPS65951A1ZGU CAD Model

Description

The TPS65951A1ZGU is a highly integrated power management and audio codec IC developed by Texas Instruments (TI), designed to meet the needs of complex portable and handheld devices such as smartphones, tablets, and multimedia devices. This advanced chip offers a comprehensive solution that simplifies system design and enhances overall performance.

Key Features

  • Multiple Power Domains: The TPS65951A1ZGU features several programmable voltage regulators that support multiple power domains, delivering efficient power distribution and management across the system.
  • Integrated Audio Codec: With its built-in audio codec, this IC provides high-quality audio functionality, supporting various audio interfaces and formats for both input and output streams.
  • SmartReflex™ Technology: TI's proprietary SmartReflex technologies are incorporated to enable dynamic voltage scaling, optimizing power consumption based on performance requirements.
  • Flexibility: The device offers a high degree of configurability through I2C control, allowing designers to tailor its operation to fit specific application needs.
  • Robust Protection Features: The TPS65951A1ZGU includes over-voltage, under-voltage, and thermal protection circuits to safeguard the system against various fault conditions.

Applications

Given its versatile feature set, the TPS65951A1ZGU is ideal for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS and Navigation Systems
  • Other Portable Electronics

Support and Resources

Developers can access extensive support and resources provided by Texas Instruments for the TPS65951A1ZGU. TI offers technical documentation, reference designs, application notes, and a dedicated support community to assist with design and implementation.

Conclusion

The TPS65951A1ZGU from Texas Instruments stands out as a sophisticated, all-in-one power management and audio solution. Its integration of multiple power domains, audio codec capabilities, and advanced power-saving technologies makes it a smart choice for designers looking to enhance the efficiency and functionality of their portable and handheld devices.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess