EN
  • EN
  • DE

LM135H/NOPB

Part No LM135H/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO (NDT) / Temp Sensor Analog 3-Pin TO-46 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 25°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 150°C
Mounting Style Through Hole
Package TO-206AB, TO-46-3 Metal Can
Manufacturer Package TO (NDT)
Win Source Part Number 778649-LM135H/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM135H/NOPB
Introduction Date May 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM135H/NOPB CAD Model

Description

The LM135H/NOPB is a precision temperature sensor from Texas Instruments, designed to measure temperature with high accuracy and reliability. It is capable of measuring temperatures ranging from -55°C to +150°C, making it an ideal choice for a wide variety of applications including industrial, automotive, and consumer electronics.

Key Features

  • Temperature Range: The device has a wide operating temperature range from -55°C to +150°C, catering to extreme environmental conditions.
  • Voltage Output: It provides a linear voltage output that is directly proportional to the Celsius (Centigrade) temperature, with a typical voltage output of 10 mV/°C.
  • Calibration: The LM135H/NOPB is factory-calibrated and does not require any external calibration to maintain its high accuracy.
  • Low Voltage Operation: It operates from a supply voltage of 4V to 30V, making it suitable for battery-operated and low-voltage systems.
  • Low Impedance Output: The low output impedance of the sensor makes it less susceptible to noise and loading effects, ensuring a stable and precise temperature reading.
  • Package: The device comes in a hermetically sealed metal can (H package) which provides excellent environmental and thermal protection, enhancing its reliability and longevity.

Applications

The LM135H/NOPB temperature sensor is versatile and can be integrated into a multitude of applications. Its precision and durability make it suitable for:

  • Power supply temperature monitoring
  • Environmental control systems
  • Battery management systems
  • Temperature regulation and protection circuits
  • Industrial temperature control
  • Automotive temperature sensing
  • Test and measurement equipment
  • Consumer electronics

Quality and Environmental Compliance

The LM135H/NOPB is lead-free and RoHS compliant, adhering to environmental regulations and minimizing the ecological footprint. Texas Instruments ensures that this product meets high-quality standards, providing reliability and performance for critical applications.

You May Also Be Interested in

Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6269 $55.8807
7+ $15.2836 $106.9852
11+ $14.8060 $162.8660
14+ $14.3284 $200.5976
19+ $13.8508 $263.1652
25+ $12.4180 $310.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess