EN
  • EN
  • DE

TPS65941111RWERQ1

Part No TPS65941111RWERQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER / Automotive PMIC 56-VQFNP (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Applications Automotive
Current - Supply 17mA
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFNP (8x8)
Other Names 296-TPS65941111RWERQ1TR
Standard Package 2,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253126-TPS65941111RWERQ1
Ultra Librarian 3D Model Ultra Librarian TPS65941111RWERQ1 CAD Model

Description

The TPS65941111RWERQ1 is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This advanced component is engineered to meet the rigorous demands of automotive and industrial applications, providing reliable and efficient power regulation.

Key Features

  • Multi-Channel IC: The TPS65941111RWERQ1 features multiple output channels, each capable of delivering precise voltage regulation, ensuring stable power supply to various subsystems.
  • High Efficiency: With an emphasis on power conservation, this PMIC operates with high efficiency, reducing heat generation and power loss in critical automotive systems.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating the fluctuations commonly found in automotive power systems and ensuring consistent performance.
  • Robust Thermal Management: Designed with an advanced thermal management system, the TPS65941111RWERQ1 maintains optimal operating temperatures even under high load conditions.
  • Advanced Safety Features: It includes a suite of safety features such as overvoltage, undervoltage, and overcurrent protection, crucial for automotive applications where reliability is paramount.

Applications

The TPS65941111RWERQ1 is ideally suited for a range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require stable and efficient power management. Its robust design also makes it suitable for industrial applications where reliability and efficiency are critical.

Quality and Reliability

As with all Texas Instruments products, the TPS65941111RWERQ1 is manufactured to the highest quality standards. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and resistance to harsh environments. This PMIC is a testament to Texas Instruments' commitment to providing reliable and durable solutions for the most demanding applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9698 $59.8792
9+ $12.2829 $110.5461
13+ $11.8991 $154.6883
18+ $11.5152 $207.2736
23+ $11.1314 $256.0222
31+ $9.9799 $309.3769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,573 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess