EN
  • EN
  • DE

TPS65910A1RSLR

Part No TPS65910A1RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 8 LDO TXRX 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices, OMAP
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 034531-TPS65910A1RSLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS65910A
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65910A1RSLR CAD Model

Description

TPS65910A1RSLR Integrated Power Management IC by Texas Instruments

The TPS65910A1RSLR is a highly integrated power management integrated circuit (IC) from the renowned manufacturer Texas Instruments (TI), designed to support the power requirements of today's advanced applications. This versatile IC is ideal for powering multicore processors, delivering efficient power conversion, and managing power distribution with precision.

This power management unit combines various features into a compact package, making it a comprehensive solution for portable and space-constrained applications. It integrates multiple DC/DC converters, LDO regulators, a real-time clock (RTC), and an efficient power sequencing functionality.

TPS65910A1RSLR Product Image

Key features of the TPS65910A1RSLR include:

  • Multiple Power Rails: It offers four configurable step-down converters with high efficiency for processor cores, memory, and I/Os. Additionally, it provides eight LDOs for analog and digital supplies.
  • Programmable Voltage: The output voltage levels are programmable through an I2C interface, enabling dynamic voltage scaling to optimize power consumption.
  • RTC Support: An integrated RTC provides timekeeping with minimal power consumption, suitable for applications requiring time-stamping or wake-up functions.
  • Power Sequencing: The TPS65910A1RSLR simplifies system design by offering programmable power-up and power-down sequencing, ensuring proper startup and shutdown of the system.
  • Flexibility: Its flexible configuration options make it suitable for a wide range of applications, including smartphones, tablets, and embedded systems.
  • Package and Environmental: Housed in a compact 48-pin QFN package, the TPS65910A1RSLR operates over a broad temperature range, making it suitable for various environments.

The TPS65910A1RSLR from Texas Instruments represents a reliable and efficient solution for power management, with its integration of multiple power regulation components and advanced features ensuring optimal performance for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1803 $51.8030
24+ $4.2505 $102.0120
37+ $4.1177 $152.3549
51+ $3.9849 $203.2299
65+ $3.8521 $250.3865
87+ $3.4536 $300.4632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess