EN
  • EN
  • DE

TPS658640ZGUT

Part No TPS658640ZGUT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC APMU DCDC LDO ADC 169BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 169-BGA MicroStar (12x12)
Win Source Part Number 055784-TPS658640ZGUT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS658640ZGUT CAD Model

Description

The TPS658640ZGUT is a highly integrated power management IC (PMIC) from Texas Instruments, designed to cater to a wide range of applications such as smartphones, tablets, and other portable electronics that demand compact and efficient power solutions. This PMIC combines a multitude of features and protections to ensure the reliable operation of the host device.

Key Features

  • Multiple Power Rails: The TPS658640ZGUT incorporates several DC/DC converters, LDOs, and switchable power rails to provide various voltage levels required by different components within the system.
  • Integrated Charger: It features an integrated battery charger with sophisticated control algorithms for efficient charging, enhancing the battery life and performance.
  • Configurable Outputs: The PMIC allows configuration of output voltages and sequences, accommodating a range of processor cores, memory, and peripherals.
  • Power Sequencing: Built-in power sequencing ensures that each power rail is activated in the correct order upon startup, preventing potential damage to sensitive electronic components.
  • High Efficiency: The TPS658640ZGUT is designed for high-efficiency operation, reducing power loss and heat generation, which is crucial for battery-operated devices.

Advanced Protection

Texas Instruments has engineered the TPS658640ZGUT with advanced protection features to safeguard the electronic system against various fault conditions. These include over-voltage, under-voltage, over-current, and thermal protection mechanisms. The PMIC's ability to respond quickly to fault conditions helps prevent damage to the device and ensures long-term reliability.

Compact Design

The TPS658640ZGUT comes in a compact package, making it an ideal choice for space-constrained applications. Its small footprint allows designers to maximize the use of PCB space while integrating a powerful and versatile power management system into their designs.

Support and Availability

Texas Instruments provides comprehensive technical support for the TPS658640ZGUT, including detailed datasheets, application notes, and design resources to assist engineers in implementing the PMIC into their designs. Availability and pricing information can be obtained through Texas Instruments' authorized distributors.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4040 $50.8080
5+ $20.8443 $104.2215
8+ $20.1929 $161.5432
11+ $19.5415 $214.9565
14+ $18.8901 $264.4614
18+ $16.9360 $304.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess