EN
  • EN
  • DE

CD74HC4051NSRE4

Part No CD74HC4051NSRE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name 74HC4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866164-CD74HC4051NSRE4
Ultra Librarian 3D Model Ultra Librarian CD74HC4051NSRE4 CAD Model

Description

Overview of CD74HC4051NSRE4

The CD74HC4051NSRE4 is a high-performance, silicon-gate CMOS analog multiplexer/demultiplexer integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This particular device is part of the HC/HCT family, which is renowned for its robustness and versatility in a wide array of electronic applications.

Key Features

  • Multiple Channel Configuration: The CD74HC4051NSRE4 offers an 8-channel configuration, allowing users to efficiently select between eight different analog inputs or outputs through a single common channel.
  • Wide Operating Voltage: It operates across a wide voltage range from 2V to 6V, making it highly adaptable for both low and standard voltage applications.
  • Low ON Resistance: The device exhibits a low ON resistance, typically around 70 ohms at 4.5V VCC. This ensures minimal signal attenuation and is particularly beneficial for analog signal switching.
  • High Noise Immunity: Characteristic of the HC family, the CD74HC4051NSRE4 features a high noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Binary Address Decoding: Selection of the active channel is made easy through binary address decoding, which simplifies the interface with microprocessors and digital systems.

Applications

The CD74HC4051NSRE4 is adept for use in a variety of applications that require multiplexing or demultiplexing of analog signals. Some common uses include:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Medical instrumentation
  • Industrial control systems

Package and Quality

This multiplexer/demultiplexer is available in a 16-pin plastic small-outline package, which is designed for space-saving on printed circuit boards. Texas Instruments is committed to high-quality manufacturing standards, ensuring that the CD74HC4051NSRE4 meets rigorous reliability and performance criteria. This makes it a trusted choice for both commercial and industrial electronic designs.

With its combination of flexibility, performance, and reliability, the CD74HC4051NSRE4 from Texas Instruments stands out as a valuable component for designers who require an efficient and precise analog signal management solution.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8847 $53.0820
140+ $0.7260 $101.6400
215+ $0.7033 $151.2095
295+ $0.6806 $200.7770
380+ $0.6579 $250.0020
510+ $0.5898 $300.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,417 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess