EN
  • EN
  • DE

TPS658610ZQZR

Part No TPS658610ZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION BATT/POWER MGMT 120BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Operating Supply Current 870μA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 055777-TPS658610ZQZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS658610ZQZR CAD Model

Description

Product Overview: TPS658610ZQZR from Texas Instruments

The TPS658610ZQZR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments (TI), designed to cater to a wide range of applications that require efficient power regulation and distribution. This advanced PMIC is a testament to TI's commitment to providing innovative solutions that enhance the performance and extend the battery life of portable and battery-powered devices.

At the heart of the TPS658610ZQZR is its ability to manage multiple power rails within a system. It features a variety of power control options, including switch-mode power supply (SMPS) regulators, linear regulators (LDOs), and an integrated battery charger. This versatility makes it an ideal choice for designers looking to streamline their power architecture and reduce component count in space-constrained applications.

The device boasts a high level of integration, with several programmable voltage rails that can be fine-tuned to meet the specific needs of the application. The SMPS regulators are highly efficient, which is crucial for extending battery life, and the LDOs provide low-noise power, essential for sensitive analog circuits. The integrated battery charger supports a variety of battery chemistries and includes features such as temperature monitoring and programmable charging parameters, ensuring safe and efficient battery management.

For ease of use, the TPS658610ZQZR is configurable via an I2C interface, allowing designers to adjust settings on-the-fly and monitor the status of the power system. This level of control is invaluable for optimizing system performance and responding to changing power demands dynamically.

Furthermore, Texas Instruments has packaged the TPS658610ZQZR in a compact QFN package, making it a space-saving solution for portable electronics such as smartphones, tablets, and other handheld devices. With built-in protection features such as overvoltage, overcurrent, and thermal shutdown, the TPS658610ZQZR ensures reliable operation under various conditions.

In summary, the TPS658610ZQZR from Texas Instruments is a comprehensive power management solution that offers efficiency, integration, and flexibility, making it an excellent choice for designers looking to enhance their next-generation portable and battery-powered applications.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6715 $51.4010
34+ $3.0126 $102.4284
52+ $2.9184 $151.7568
71+ $2.8243 $200.5253
92+ $2.7301 $251.1692
123+ $2.4477 $301.0671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,249 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess