EN
  • EN
  • DE

3281LL-050-XB

Part No 3281LL-050-XB
Manufacturer Allegro MicroSystems, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815562-3281LL-050-XB
Ultra Librarian 3D Model Ultra Librarian 3281LL-050-XB CAD Model

Description

The 3281LL-050-XB is a two-wire, latching Hall-effect sensor IC manufactured by Allegro MicroSystems, LLC. It's designed for use in automotive and industrial applications, providing a reliable and robust solution for detecting the presence and polarity of magnetic fields. This sensor is particularly well-suited for applications requiring high-temperature operation and precise switching points.

Applications:

  • Automotive Seat Position Detection: Determining the position of car seats for safety and comfort features.
  • Brushless DC (BLDC) Motor Commutation: Providing feedback for controlling BLDC motors in various applications.
  • Speed and Direction Sensing: Measuring the speed and direction of rotating components.
  • Door and Lid Position Detection: Sensing the open or closed state of doors, lids, and covers.
  • Fluid Level Sensing: Detecting fluid levels in tanks and reservoirs.

Features:

  • Latching Operation: Output switches ON in the presence of a magnetic field of sufficient strength (BRP) and switches OFF when the magnetic field is removed (BOP), providing hysteresis.
  • Two-Wire Output: Simple two-wire connection simplifies wiring and reduces system cost.
  • High-Temperature Operation: Operates reliably over a wide temperature range, suitable for automotive and industrial environments.
  • Reverse Battery Protection: Protects the sensor from damage due to reverse polarity connection.
  • Robust ESD Protection: Enhanced ESD protection for increased reliability.

Benefits:

  • Reliable Magnetic Field Detection: Provides consistent and accurate sensing of magnetic fields.
  • Simplified System Design: Two-wire connection reduces wiring complexity and cost.
  • Enhanced System Durability: High-temperature operation and reverse battery protection ensure robust performance in harsh environments.
  • Improved Safety: Accurate position detection enhances the safety of automotive and industrial systems.
  • Cost-Effective Solution: Combines high performance with competitive pricing.

Additional Details:

The 3281LL-050-XB typically operates with a supply voltage range suitable for automotive and industrial applications. The switching behavior is defined by the operate point (BOP) and release point (BRP) magnetic field thresholds. The output is current sinking, switching the current flow based on the magnetic field polarity. Detailed specifications regarding BOP, BRP, supply voltage range, operating temperature range, and output current capabilities can be found in the product datasheet provided by Allegro MicroSystems, LLC. It is commonly used with a pull-up resistor on the output line to provide a voltage signal that can be easily interpreted by a microcontroller or other electronic control unit.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess