EN
  • EN
  • DE

TPS658311YFFR

Part No TPS658311YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Win Source Part Number 394787-TPS658311YFFR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS658311YFFR CAD Model

Description

Overview of Texas Instruments TPS658311YFFR

The TPS658311YFFR is a highly integrated power management solution from Texas Instruments, designed to cater to the demanding needs of modern portable and battery-powered electronics. This advanced chip features a variety of power regulation and control components within a compact package, making it an ideal choice for space-constrained applications.

Key Features

  • Multiple Power Rails: The TPS658311YFFR includes several integrated power rails that offer various output voltages, suitable for driving different components within an electronic device, such as processors, memory, and sensors.
  • Efficient Power Conversion: It incorporates efficient step-down converters, which ensure maximum battery life by reducing power loss during voltage conversion processes.
  • Programmable Voltage Levels: The output voltages are programmable, allowing designers to fine-tune the power delivery for specific circuit requirements.
  • Integrated Battery Charger: An integrated battery charger with sophisticated charge management features ensures safe and efficient charging of lithium-ion batteries.
  • Power Sequencing: The device provides power sequencing capabilities, which are essential for ensuring that various system components are powered up and down in the correct order.
  • Protection Features: The TPS658311YFFR includes a suite of protection features such as over-voltage, over-current, and thermal protection to safeguard the electronic system from various fault conditions.

Applications

The versatility of the TPS658311YFFR makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Wireless headsets and earbuds
  • Smart home devices

Package and Availability

The device is offered in a compact YFF package, optimized for minimal footprint and low profile on printed circuit boards. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to assist designers in integrating the TPS658311YFFR into their projects.

For engineers and designers seeking a robust, versatile power management solution, the TPS658311YFFR by Texas Instruments stands out as a top choice, combining performance, integration, and reliability in a single package.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.2341 $86.2341
2+ $83.5393 $167.0786
3+ $80.8445 $242.5335
4+ $78.1497 $312.5988
5+ $70.0652 $350.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess