EN
  • EN
  • DE

TPS65000RTER

Part No TPS65000RTER
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC CONV STP-DWN 2.25MHZ DL 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 055746-TPS65000RTER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65000RTER CAD Model

Description

Overview of Texas Instruments TPS65000RTER

The TPS65000RTER is a highly integrated power management IC designed by Texas Instruments, tailored for applications that require multiple power rails. This compact solution is particularly suitable for portable and battery-powered devices where efficiency and space are critical considerations.

Key Features

  • Multiple Voltage Rails: The device provides several regulated voltage rails through a combination of step-down converters and Low-Dropout (LDO) regulators, ensuring a comprehensive power solution.
  • High-Efficiency: The step-down converters are based on a high-frequency synchronous switching design, which allows for high efficiency and reduced external component size.
  • Adjustable Outputs: The output voltages of the device can be adjusted through external resistors, providing design flexibility to meet specific application requirements.
  • Power Sequencing: The TPS65000RTER supports programmable power sequencing, a crucial feature for systems with multiple power domains.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the IC and the system from thermal damage.
  • Small Footprint: Housed in a compact QFN package, the TPS65000RTER saves valuable board space, a vital attribute for space-constrained applications.

Applications

The versatile nature of the TPS65000RTER makes it an ideal choice for powering a variety of applications, including:

  • Portable and handheld devices
  • Medical equipment
  • Wireless and IoT devices
  • Point-of-sale (POS) terminals

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS65000RTER is no exception. The device is designed to meet the stringent requirements of the industry, ensuring stable and reliable performance across various conditions.

Conclusion

With its multi-rail capability, high efficiency, and a small package, the TPS65000RTER from Texas Instruments stands out as a comprehensive power management solution for designers looking to optimize their power architecture in compact and energy-sensitive applications.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8709 $51.6762
43+ $2.3556 $101.2908
66+ $2.2820 $150.6120
91+ $2.2084 $200.9644
118+ $2.1348 $251.9064
157+ $1.9140 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,992 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess