EN
  • EN
  • DE

TPS65800RTQTG4

Part No TPS65800RTQTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SINGLE-CELL Li-ION BATTERY- AND POWER-MANAGEMENT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273059-TPS65800RTQTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65800RTQTG4 CAD Model

Description

The TPS65800RTQTG4 is a highly integrated power management IC from Texas Instruments, designed to cater to the demanding needs of portable and handheld devices. This advanced chip offers a comprehensive solution for battery management, voltage regulation, and power sequencing, making it an ideal choice for designers looking to optimize power efficiency and extend battery life in their products.

Key Features

  • Integrated Power Solution: The TPS65800RTQTG4 combines multiple power management functions into a single package, reducing the need for additional components and simplifying the design process.
  • Battery Charger: It includes a highly efficient switch-mode battery charger with dynamic power-path management, ensuring fast and safe charging of lithium-ion or lithium-polymer batteries.
  • Multiple Regulated Outputs: This device provides several regulated voltage outputs, including step-down converters and LDOs (Low Dropout Regulators), to power various system components.
  • Programmable Voltage Levels: The output voltages are programmable via an I2C interface, allowing precise control to meet specific requirements of the system components.
  • Power Sequencing: It offers configurable power-on sequencing for the various outputs, ensuring that system components are powered up and down in the correct order.
  • Protection Features: The IC includes a suite of protection features such as over-voltage, over-current, and thermal protection, enhancing the safety and reliability of the device.

Applications

The versatility of the TPS65800RTQTG4 makes it suitable for a wide range of applications, particularly in the portable electronics market. It is often found in:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Digital Cameras
  • Other battery-powered consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS65800RTQTG4 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a range of operating conditions.

Conclusion

With its comprehensive feature set and Texas Instruments' reputation for quality, the TPS65800RTQTG4 stands out as a robust power management solution for designers who demand the best in efficiency, integration, and reliability for their portable and handheld devices.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess