EN
  • EN
  • DE

TPS65800RTQRG4

Part No TPS65800RTQRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description SINGLE-CELL Li-ION BATTERY- AND POWER-MANAGEMENT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273058-TPS65800RTQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65800RTQRG4 CAD Model

Description

Introducing the TPS65800RTQRG4 from Texas Instruments

The TPS65800RTQRG4 is a highly integrated power management IC designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced chip is specifically engineered to cater to the demanding needs of portable and handheld devices such as smartphones, tablets, and digital cameras. The TPS65800RTQRG4 offers a comprehensive solution to power management challenges, combining several key functions into a single package to enhance system reliability and performance.

Key Features

  • Multiple Power Rails: The TPS65800RTQRG4 provides various regulated power rails through its integrated DC-DC converters and LDOs, ensuring stable and efficient power delivery to the different components of the system.
  • Programmable Voltage Levels: The device features programmable output voltage levels, allowing designers to tailor the power supply to the specific requirements of their application.
  • High Efficiency: With its high-efficiency power conversion capabilities, the TPS65800RTQRG4 helps to extend battery life, a critical factor in portable devices.
  • Battery Management: The IC includes advanced battery management features such as charge control and monitoring, which contribute to safe and efficient battery usage.
  • Flexible Control: The TPS65800RTQRG4 can be controlled via an I2C-compatible interface, providing flexibility and precision in power management settings and adjustments.
  • Compact Packaging: Housed in a compact QFN package, the TPS65800RTQRG4 saves valuable board space, which is essential in the design of miniaturized electronic devices.

Applications

The TPS65800RTQRG4 is an ideal choice for a wide range of applications where efficient power management is crucial. Its versatility makes it suitable for:

  • Smartphones and Mobile Phones
  • Tablets and Portable Computing Devices
  • Digital Cameras and Portable Media Players
  • Handheld Gaming Consoles
  • GPS Devices and Other Portable Electronics

With the TPS65800RTQRG4, Texas Instruments continues its tradition of providing innovative, high-quality components for the electronics industry. Designers and engineers can rely on this power management IC to deliver exceptional performance and contribute to the overall efficiency and longevity of their products.

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9440 $54.7200
12+ $8.9797 $107.7564
18+ $8.6991 $156.5838
24+ $8.4185 $202.0440
31+ $8.1379 $252.2749
42+ $7.2960 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,976 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess