EN
  • EN
  • DE

TPS65321AQPWPRQ1

Part No TPS65321AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 14HTSSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 100kHz ~ 2.5MHz 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 100kHz ~ 2.5MHz
Voltage/Current - Output 1 1.1V ~ 20V, 3.2A
Voltage/Current - Output 2 1.1V ~ 5.5V, 280mA
Voltage/Current - Output 3 Adjustable
w/LED Driver No
w/Supervisor Yes
w/Sequencer No
Voltage - Supply 3V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-HTSSOP
Base Product Number TPS65321
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPS65321AQPWPRQ1-ND,296-52051-2,296-52051-1,296-52051-6
Standard Package 2,000
Win Source Part Number 970433-TPS65321AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS65321AQPWPRQ1 CAD Model

Description

The TPS65321AQPWPRQ1 is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, specifically catering to the rigorous demands of the automotive industry. This robust component is engineered to provide reliable and efficient power supply solutions for automotive applications such as powertrain systems, advanced driver assistance systems (ADAS), and infotainment platforms.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, which is crucial for coping with the fluctuating electrical environment within automotive applications.
  • Multiple Output Channels: It features multiple output channels, including both pre-regulated and post-regulated voltage rails, ensuring a versatile power supply for various subsystems.
  • High-Efficiency Operation: The TPS65321AQPWPRQ1 is designed for high-efficiency operation, which minimizes power loss and heat generation, thereby enhancing the overall reliability of the system.
  • Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system it powers from potential damage due to excessive temperatures or current.
  • Automotive-Qualified: As a Q1 device, it meets the stringent quality requirements of the automotive industry, including stress tests and operational benchmarks.

Applications

The versatility and robustness of the TPS65321AQPWPRQ1 make it suitable for a wide range of automotive applications. Its ability to manage multiple power rails with high efficiency and reliability makes it an ideal choice for:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Instrument Clusters

Product Benefits

The TPS65321AQPWPRQ1 stands out in the market with its high integration, which reduces the need for multiple discrete components, thus saving space and cost on the PCB. Additionally, its robust design ensures long-term reliability in the harsh automotive environment, giving manufacturers confidence in the performance and durability of their automotive systems.

With Texas Instruments' reputation for quality and innovation, the TPS65321AQPWPRQ1 is a power management solution that offers both performance and peace of mind for automotive electronics designers.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4723 $51.9183
50+ $2.0286 $101.4300
77+ $1.9652 $151.3204
106+ $1.9018 $201.5908
136+ $1.8384 $250.0224
183+ $1.6482 $301.6206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess