EN
  • EN
  • DE

TPS65300QRHFRQ1

Part No TPS65300QRHFRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 3-MHz Step-Down Regulator and Triple Linear Regulators | IC REG QUAD BUCK/LINEAR 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Topology Step-Down (Buck) (1), Linear (LDO) (3)
Number of Outputs 4
Switching Frequency 2MHz ~ 3MHz
Voltage/Current - Output 1 5.3V, 1.2A
Voltage/Current - Output 2 5V, 350mA
Voltage/Current - Output 3 3.3V, 350mA
w/LED Driver No
w/Supervisor Yes
w/Sequencer No
Supply Voltage (V) 5.6V ~ 40V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5x4)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273044-TPS65300QRHFRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65300QRHFRQ1 CAD Model

Description

Product Overview: TPS65300QRHFRQ1 from Texas Instruments

The TPS65300QRHFRQ1 is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, specifically tailored for automotive applications. This robust component is engineered to cater to the demanding requirements of modern vehicular electronics, offering a reliable and efficient power solution for a wide range of automotive systems.

Key Features

  • Integrated Power Solution: The TPS65300QRHFRQ1 combines multiple power rails in a single package, simplifying system design and reducing overall footprint.
  • High Reliability: Designed to meet the stringent quality standards of the automotive industry, this PMIC ensures high reliability and performance under extreme conditions.
  • Wide Input Voltage Range: With an input voltage range that accommodates various battery voltages, this device is versatile for use in multiple automotive electrical systems.
  • Advanced Protection Features: It includes overvoltage, undervoltage, overcurrent, and thermal shutdown protection to safeguard the system against potential damage.
  • Qualified for Automotive Applications: The TPS65300QRHFRQ1 is AEC-Q100 qualified, confirming its suitability for automotive use.

Applications

The versatility of the TPS65300QRHFRQ1 makes it an ideal choice for a variety of automotive applications, including but not limited to infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive-related power management requirements.

Technical Specifications

  • Package: 40-VQFN (RHF)
  • Operating Temperature Range: -40°C to +150°C
  • Output Voltage Accuracy: ±2%

In summary, the TPS65300QRHFRQ1 by Texas Instruments is a comprehensive power management solution that combines efficiency, reliability, and a high level of integration to meet the rigorous demands of automotive electronics. Its advanced protection features and wide input voltage range make it a versatile choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Analog Devices Inc.
DC DC Cntrlr Dual-OUT Sync Buck 4.5V to 38V Input 38-Pin TSSOP EP
Lowest to $18.3986
Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Texas Instruments
DC DC CONVERTER +/-12V 30W / Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input
Need more? Email Us
Recom Power
DC DC CONVERTER 9V 2W / Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Need more? Email Us
Infineon Technologies
IC Reg Buck Adj 25A Sync LGA
Lowest to $13.0565
Texas Instruments
DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Need more? Email Us
Texas Instruments
IC REG DL BUCK/LINEAR SYNC 9USMD
Lowest to $1.4718
Infineon Technologies
IFX POL / Buck Switching Regulator IC Positive Adjustable 1 Output 30A 29-PowerVQFN
Lowest to $12.2727
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7725 $51.9525
22+ $4.7364 $104.2008
33+ $4.5884 $151.4172
46+ $4.4404 $204.2584
59+ $4.2924 $253.2516
78+ $3.8483 $300.1674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess