EN
  • EN
  • DE

TPS65196RHDR

Part No TPS65196RHDR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC LEVEL SHIFT 15CH LG TV 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-VQFN (5x5)
Win Source Part Number 034504-TPS65196RHDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65196RHDR CAD Model

Description

Product Overview: TPS65196RHDR from Texas Instruments

The TPS65196RHDR is a highly integrated power management IC designed by Texas Instruments, tailored for driving thin-film transistor (TFT) LCD displays. This device offers a compact and efficient solution for providing the multiple supply voltages required by LCD panels, making it an ideal choice for portable electronics, monitors, and televisions.

Key Features

  • Versatile Power Supply: The TPS65196RHDR includes a positive and negative charge pump that is capable of delivering a wide range of output voltages, ensuring compatibility with various LCD panels.
  • Programmable Sequencing: It features programmable sequencing for the VGH, VGL, VDD, and VEE rails, allowing designers to optimize the power-up and power-down sequences for specific display requirements.
  • High-Efficiency Operation: With its integrated high-efficiency boost converter and a 1.5A switch current limit, the device ensures low power consumption, which is critical for battery-powered applications.
  • Thermal Protection: The TPS65196RHDR is equipped with thermal shutdown protection, safeguarding the device and the system from overheating.
  • Adjustable Outputs: Output voltages are adjustable through an external resistor divider network or via an I2C interface, providing flexibility in design.

Applications

The TPS65196RHDR is suitable for a diverse range of applications that utilize TFT LCD panels. It is often used in:

  • Notebook computers
  • Tablet PCs
  • Portable DVD players
  • Car navigation systems
  • Industrial displays

Quality and Reliability

As with all Texas Instruments products, the TPS65196RHDR is manufactured to high standards, ensuring reliability and performance in demanding environments. The device comes in a compact 28-pin VQFN package and is specified for operation over the full industrial temperature range (-40°C to +85°C), making it a robust choice for industrial applications.

Ordering Information

The Texas Instruments TPS65196RHDR is available for order, and detailed technical documentation, including datasheets and application notes, can be found on the Texas Instruments website. Designers can also utilize TI's extensive support resources to accelerate the integration of the TPS65196RHDR into their projects.

You May Also Be Interested in

NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0229 $50.2290
25+ $4.1214 $103.0350
38+ $3.9926 $151.7188
52+ $3.8638 $200.9176
67+ $3.7350 $250.2450
90+ $3.3486 $301.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess