EN
  • EN
  • DE

MAX6757UTTD

Part No MAX6757UTTD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705970-MAX6757UTTD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6757UTTD CAD Model

Description

Maxim Integrated's MAX6757UTTD - A Robust Voltage Detector

The MAX6757UTTD from Maxim Integrated is a highly reliable and precise voltage detector designed for a variety of applications that require voltage monitoring. This compact, single-channel device is part of Maxim's family of low-power voltage detectors that offer factory-set reset thresholds. It is ideal for portable, battery-operated devices where power efficiency and conservation are critical.

The MAX6757UTTD operates over a wide voltage range and features a manual reset input. Its small 6-pin SOT23 package makes it suitable for space-constrained applications without compromising performance. This device is designed to provide a robust solution for system monitoring, ensuring that electronic products operate within their specified voltage ranges, thereby protecting them from potential damage due to abnormal voltage conditions.

One of the key features of the MAX6757UTTD is its factory-trimmed reset threshold voltages, which range from 1.575V to 5V. This precision allows for accurate voltage detection without the need for external adjustments. The device also boasts a low supply current of 5.5µA (typical), contributing to the overall energy efficiency of the end product.

Additional features include an adjustable reset timeout period, which can be set using an external capacitor. This flexibility allows designers to tailor the reset assertion time to meet specific system requirements. Moreover, the MAX6757UTTD offers a guaranteed reset valid down to VCC = 1V, ensuring reliable operation even during low-voltage conditions.

With its wide operating temperature range of -40°C to +125°C, the MAX6757UTTD is suitable for use in harsh environments, making it a dependable choice for industrial, automotive, and other demanding applications. Its built-in hysteresis also helps to prevent false triggers due to transient conditions, further enhancing system stability.

In summary, Maxim Integrated's MAX6757UTTD voltage detector is a versatile, high-performance solution for systems that require precise voltage monitoring. Its combination of low power consumption, small form factor, and robust feature set make it an excellent choice for designers looking to enhance the reliability and efficiency of their electronic products.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4638 $58.8846
41+ $2.8413 $116.4933
63+ $2.7535 $173.4705
87+ $2.6646 $231.8202
113+ $2.5757 $291.0541
151+ $2.3088 $348.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess