EN
  • EN
  • DE
  • IT

P87C51RB2FA,512

Part No P87C51RB2FA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1086147-P87C51RB2FA,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51RB2FA,512 CAD Model

Description

NXP P87C51RB2FA,512 Microcontroller

The NXP P87C51RB2FA,512 is a powerful 8-bit microcontroller that belongs to the 80C51 family, renowned for its versatility and widespread use in embedded systems. This particular model is designed to offer a robust blend of performance, power efficiency, and features that make it suitable for a wide range of applications.

Key Features:

  • High Performance: With a 16 MHz clock frequency, the P87C51RB2FA,512 provides high-speed processing capabilities which are essential for real-time applications.
  • Memory Capacity: It comes equipped with 64 kB of flash memory, allowing for ample program storage, and 1 kB of RAM for efficient data handling.
  • Enhanced Instruction Set: The device supports an extended instruction set that accelerates the execution of complex instructions and improves overall efficiency.
  • Power Saving Modes: Multiple power-saving modes, including Idle and Power-down modes, help to reduce power consumption and extend battery life in portable applications.
  • Serial Communication: Integrated serial communication options such as a full-duplex UART (Universal Asynchronous Receiver/Transmitter) facilitate easy data transfer and peripheral connectivity.
  • Digital Peripherals: The microcontroller includes a variety of digital peripherals like timers, counters, and input/output ports that enhance its functionality and adaptability.
  • ISP and IAP Support: In-System Programming (ISP) and In-Application Programming (IAP) capabilities allow for firmware updates and application modifications without the need for external programming devices.

Applications:

The NXP P87C51RB2FA,512 microcontroller is ideal for use in a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and communication devices. Its reliable performance and rich feature set make it an excellent choice for designers looking to create sophisticated and power-efficient products.

Package and Quality:

This microcontroller is offered in a PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint and ease of integration into various circuit board designs. NXP's commitment to quality means that the P87C51RB2FA,512 is manufactured to high standards, ensuring reliability and longevity in the field.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess