EN
  • EN
  • DE

TPS65193RGER

Part No TPS65193RGER
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC LEVEL SHIFTER 5CH 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Circuits 2
Slew Rate 55 V/μs
Operating Supply Current 600μA
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 043316-TPS65193RGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65193RGER CAD Model

Description

Product Overview: TPS65193RGER by Texas Instruments

The TPS65193RGER is a high-performance, programmable power-supply controller from Texas Instruments, specifically designed to meet the demands of E-Ink® Vizplex™ displays. This integrated circuit (IC) is engineered to provide a versatile solution for the power requirements of electronic paper displays (EPDs) used in e-readers, electronic shelf labels, and other portable devices where low power consumption and high image quality are essential.

Key Features

  • Multiple Output Voltages: The TPS65193RGER offers four programmable voltage outputs, making it highly adaptable for different EPD panel requirements. These outputs include VPOS (positive supply), VNEG (negative supply), VGH (gate high), and VGL (gate low).
  • Integrated Boost Converter: With an integrated 2.7V to 5.5V input boost converter, the IC can efficiently generate the required higher voltages for EPD operations.
  • High Accuracy: The device ensures precise voltage settings for EPD performance, maintaining tight regulation to deliver high-quality display results.
  • Programmable Sequencing: The TPS65193RGER allows for programmable power-up and power-down sequences, providing flexibility to match the timing requirements of various EPD panels.
  • Thermal Shutdown Protection: To ensure reliability and safety, the IC includes thermal shutdown protection that prevents damage from overheating.

Applications

The versatile nature of the TPS65193RGER makes it suitable for a variety of applications where EPD technology is utilized. Common applications include:

  • E-Book Readers
  • Electronic Shelf Labels
  • Battery-Powered Signage
  • Portable Instrumentation

Package and Availability

The TPS65193RGER is offered in a compact 24-pin VQFN (RGE) package, designed for space-constrained applications. Its small footprint allows for integration into slim and portable devices without compromising on performance. This product is available for order through Texas Instruments and authorized distributors, providing designers with easy access to this advanced power management solution.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5487 $54.2045
80+ $1.2708 $101.6640
125+ $1.2311 $153.8875
170+ $1.1914 $202.5380
220+ $1.1516 $253.3520
295+ $1.0325 $304.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess