EN
  • EN
  • DE

TPS65178ARSLR

Part No TPS65178ARSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BIAS PWR SUP FOR LCD 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 8.6 V to 14.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 055766-TPS65178ARSLR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65178ARSLR CAD Model

Description

Introducing the TPS65178ARSLR from Texas Instruments

The TPS65178ARSLR is a cutting-edge power management integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This versatile IC is specifically tailored for driving AMOLED displays, providing a comprehensive power solution that enhances display performance and energy efficiency.

Key Features of TPS65178ARSLR

  • High-Efficiency Power Supply: The TPS65178ARSLR includes a boost converter, a buck converter, and multiple linear regulators to provide a complete power supply solution for AMOLED displays. Its high efficiency helps in reducing heat generation and prolongs battery life in portable devices.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing for sleeker and more compact device designs without compromising on power capabilities.
  • Integrated Fault Protection: The device features built-in protection mechanisms such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure reliable operation under various conditions.
  • Programmable Sequencing: The TPS65178ARSLR allows for programmable power-on and power-off sequencing, which is crucial for the proper operation of AMOLED panels and helps to prevent panel damage.
  • Versatile Communication Interface: It supports I²C compatible interface, enabling easy programming and control of the device through a microcontroller or processor.

Applications

The TPS65178ARSLR is suitable for a wide range of applications that require high-quality visual displays, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Personal Navigation Devices
  • Other handheld devices with AMOLED screens

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS65178ARSLR is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring stable performance over a wide range of temperatures and operating conditions.

In summary, the TPS65178ARSLR by Texas Instruments is an excellent choice for designers looking to enhance the power management system of their AMOLED display applications. Its combination of efficiency, compact size, and robust protection features makes it a highly reliable and efficient solution for powering the next generation of visual display technologies.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2646 $52.2336
38+ $2.6787 $101.7906
58+ $2.5950 $150.5100
80+ $2.5113 $200.9040
103+ $2.4275 $250.0325
138+ $2.1764 $300.3432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,237 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess