The LM3243TMX is a high-efficiency, adaptive voltage scaling power amplifier DC-DC converter from Texas Instruments, designed to meet the rigorous power requirements of mobile handsets, tablets, and similar portable electronics. This advanced power management integrated circuit (PMIC) is optimized to extend battery life while maintaining high performance in wireless communication devices.
Key Features
- Adaptive Voltage Scaling (AVS): Dynamically adjusts the output voltage to the power amplifier based on the power level, reducing power consumption and heat dissipation.
- Wide Input Voltage Range: Operates from a 2.5V to 5.5V input, making it suitable for a variety of battery technologies and system power rails.
- High Output Current: Capable of delivering up to 650mA of continuous output current, ensuring stable performance under varying load conditions.
- High Efficiency: Utilizes a step-down (buck) converter topology that achieves up to 95% efficiency, contributing to longer battery life.
- Small Footprint: Available in a compact, 12-bump micro SMD package that is ideal for space-constrained applications.
- Thermal Shutdown: Integrated thermal shutdown feature protects the device and the system from overheating.
Applications
The LM3243TMX is suitable for a wide range of applications where power efficiency and space are critical. It is commonly used in:
- Smartphones and Feature Phones
- Tablets and Portable Computing Devices
- Wireless Modems and Hotspots
- Portable Media Players
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
2.5V to 5.5V |
| Output Voltage Range |
0.4V to 3.776V (AVS) |
| Output Current |
Up to 650mA |
| Efficiency |
Up to 95% |
| Package Type |
12-bump micro SMD |
For detailed information, technical documentation, and support resources, visit the Texas Instruments product page.