EN
  • EN
  • DE

MCZ33999EK

Part No MCZ33999EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 16-Output Switch with SPI and PWM Control | IC SW 16OUTPT PWM & SPI 54-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Switch Type General Purpose
Number of Outputs 16
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 5V ~ 27V
Supply Voltage 3.1V ~ 5.5V
Current - Output (Maximum) 900mA
Rds On 550mOhm
Features PWM Input
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Family Part Number MCZ33999
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1221406-MCZ33999EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33999EK CAD Model

Description

Introducing the MCZ33999EK from NXP Semiconductors

The MCZ33999EK is a remarkable product from NXP Semiconductors designed to cater to the advanced needs of modern automotive and industrial applications. This device is a Multiple Switch Detection Interface (MSDI) with a serial peripheral interface (SPI) and enhanced features that make it an ideal solution for various switch detection and digital input applications.

Key Features of the MCZ33999EK

  • High Integration: The MCZ33999EK boasts 22 channels of configurable switch detection with a 24-bit SPI for enhanced communication and control. This level of integration helps to reduce system complexity and enhance reliability.
  • Versatile Power Management: With the ability to handle a wide range of input voltages, the MCZ33999EK is designed for robust power management. It supports a voltage range from 5.5V to 26V, making it versatile for various automotive and industrial power systems.
  • Wet/Dry Switching: The device can be configured to monitor and differentiate between wet and dry contacts, providing flexible options for different types of switch inputs.
  • Advanced Diagnostics: The MCZ33999EK includes sophisticated diagnostic capabilities, such as open load detection, short circuit detection, and under/over-voltage detection, ensuring the safety and reliability of the system.
  • Robust Design: Designed to withstand harsh environments, the MCZ33999EK is compliant with automotive grade 1 standards, offering excellent performance across a temperature range of -40°C to 125°C.

Applications

The MCZ33999EK is adept at handling a multitude of applications including:

  • Automotive body control modules
  • Industrial control systems
  • Automotive lighting modules
  • Switch panels

Easy to Implement

Engineers and designers will appreciate the ease of implementation provided by the MCZ33999EK. Its compact design and SPI compatibility make it simple to integrate into existing systems, while its comprehensive feature set minimizes the need for additional components. The device's robust diagnostics and configurable switch detection capabilities offer a high degree of flexibility, ensuring it can meet the specific needs of a wide range of applications.

The MCZ33999EK represents NXP's commitment to delivering high-performance, reliable solutions for the automotive and industrial sectors. With its advanced features and versatile functionality, it stands out as a smart choice for designers looking to enhance their systems with efficient and effective switch detection and input management.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess